Minitek ®, Shrouded Vertical Header, Surface Mount, Double Row, 4 Position ,2.00mm (0.079in) Pitch, Amphenol is one of the leading manufacturers of Minitek ® 2.00MM. Contact us today for more details of Minitek ® , part number 73347-704LF.
"Connector Header Surface Mount 4 position 0.079"" (2.00mm)"
| Amphenol Communications Solutions | DigiKey | |
|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors |
| Product Number | 73347-704LF | 609-73347-704LF-ND |
| Product Name | Minitek ® | Headers, Male Pins |
| Connector Type | PC Card Connector; Wire to Board Connector | Header Connector; Header |
| Termination | Surface Mount | |
| Mounting | Surface Mount |