Amphenol Corporation Modular Jack 73334-111LF

Description
Modular Jack, RJ45 Modular Jack Connector, Input Output Connectors, CAT 3, Standard, 6P6C, Right Angle, Surface Mount, Without Shield, 1 Port, Amphenol is one of the leading manufacturers of RJ45 Modular Jack Connector. Contact us today for more details of Modular Jack , part number 73334-111LF.
Request a Quote Datasheet
Description
Modular Jack, RJ45 Modular Jack Connector, Input Output Connectors, CAT 3, Standard, 6P6C, Right Angle, Surface Mount, Without Shield, 1 Port, Amphenol is one of the leading manufacturers of RJ45 Modular Jack Connector. Contact us today for more details of Modular Jack , part number 73334-111LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Jack - 73334-111LF - Amphenol Communications Solutions
Nashua, NH, United States
Modular Jack
73334-111LF
Modular Jack 73334-111LF
Modular Jack, RJ45 Modular Jack Connector, Input Output Connectors, CAT 3, Standard, 6P6C, Right Angle, Surface Mount, Without Shield, 1 Port, Amphenol is one of the leading manufacturers of RJ45 Modular Jack Connector. Contact us today for more details of Modular Jack , part number 73334-111LF.

Modular Jack, RJ45 Modular Jack Connector, Input Output Connectors, CAT 3, Standard, 6P6C, Right Angle, Surface Mount, Without Shield, 1 Port, Amphenol is one of the leading manufacturers of RJ45 Modular Jack Connector. Contact us today for more details of Modular Jack , part number 73334-111LF.

Supplier's Site Datasheet
Modular/Ethernet Connector (RJ45, RJ11) Jacks - 609-4804-6-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45, RJ11) Jacks
609-4804-6-ND
Modular/Ethernet Connector (RJ45, RJ11) Jacks 609-4804-6-ND
Jack Modular Connector 6p6c (RJ11, RJ12, RJ14, RJ25) 90° Angle (Right) Unshielded Cat3

Jack Modular Connector 6p6c (RJ11, RJ12, RJ14, RJ25) 90° Angle (Right) Unshielded Cat3

Buy Now Datasheet
Modular/Ethernet Connector (RJ45, RJ11) Jacks - 609-4804-2-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45, RJ11) Jacks
609-4804-2-ND
Modular/Ethernet Connector (RJ45, RJ11) Jacks 609-4804-2-ND
Jack Modular Connector 6p6c (RJ11, RJ12, RJ14, RJ25) 90° Angle (Right) Unshielded Cat3

Jack Modular Connector 6p6c (RJ11, RJ12, RJ14, RJ25) 90° Angle (Right) Unshielded Cat3

Buy Now Datasheet
Modular/Ethernet Connector (RJ45, RJ11) Jacks - 609-4804-1-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45, RJ11) Jacks
609-4804-1-ND
Modular/Ethernet Connector (RJ45, RJ11) Jacks 609-4804-1-ND
Jack Modular Connector 6p6c (RJ11, RJ12, RJ14, RJ25) 90° Angle (Right) Unshielded Cat3

Jack Modular Connector 6p6c (RJ11, RJ12, RJ14, RJ25) 90° Angle (Right) Unshielded Cat3

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
2022-73334-111LF
SMD Electronic Connector 2022-73334-111LF
Telecom and Datacom Connector, 6 Contact(s), Female, Right Angle, Surface Mount Terminal, Locking, Jack, LEAD FREE Product overview: 73334-111LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Modular Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2022-73334-111LF can be used for catalog matching and distributor lookup.

Telecom and Datacom Connector, 6 Contact(s), Female, Right Angle, Surface Mount Terminal, Locking, Jack, LEAD FREE Product overview: 73334-111LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Modular Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2022-73334-111LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mj Hor Esmt 6/6 H/i T&r / Tap/rl Rohs Compliant Amphenol Communications Solutions - 06M2030 - Newark, An Avnet Company
Chicago, IL, United States
Mj Hor Esmt 6/6 H/i T&r / Tap/rl Rohs Compliant Amphenol Communications Solutions
06M2030
Mj Hor Esmt 6/6 H/i T&r / Tap/rl Rohs Compliant Amphenol Communications Solutions 06M2030
MJ HOR ESMT 6/6 H/I T&R / Tap/Rl RoHS Compliant: Yes

MJ HOR ESMT 6/6 H/I T&R / Tap/Rl RoHS Compliant: Yes

Supplier's Site
Modular Conn, R/a Jack, 6P6C, 1Port/cat3; Modular Connector Type Amphenol Communications Solutions - 27AJ3998 - Newark, An Avnet Company
Chicago, IL, United States
Modular Conn, R/a Jack, 6P6C, 1Port/cat3; Modular Connector Type Amphenol Communications Solutions
27AJ3998
Modular Conn, R/a Jack, 6P6C, 1Port/cat3; Modular Connector Type Amphenol Communications Solutions 27AJ3998
MODULAR CONN, R/A JACK, 6P6C, 1PORT/CAT3; Modular Connector Type:Modular Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):6P6C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Surface Mount RoHS Compliant: Yes

MODULAR CONN, R/A JACK, 6P6C, 1PORT/CAT3; Modular Connector Type:Modular Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):6P6C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Surface Mount RoHS Compliant: Yes

Supplier's Site
Modular Connectors / Ethernet Connectors - 73334-111LF - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
73334-111LF
Modular Connectors / Ethernet Connectors 73334-111LF
Modular Connectors / Ethernet Connectors MJ HOR ESMT 6/6 H/I

Modular Connectors / Ethernet Connectors MJ HOR ESMT 6/6 H/I

Buy Now Datasheet

Technical Specifications

  Amphenol Communications Solutions DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 73334-111LF 609-4804-6-ND 2022-73334-111LF 06M2030 27AJ3998 73334-111LF
Product Name Modular Jack Modular/Ethernet Connector (RJ45, RJ11) Jacks SMD Electronic Connector Mj Hor Esmt 6/6 H/i T&r / Tap/rl Rohs Compliant Amphenol Communications Solutions Modular Conn, R/a Jack, 6P6C, 1Port/cat3; Modular Connector Type Amphenol Communications Solutions Modular Connectors / Ethernet Connectors
Connector Type Modular Connector and RJ Connector; PC Card Connector RJ-11; RJ-45; Jack Modular Connector and RJ Connector Modular Connector and RJ Connector
Gender Female / Jack
Geometry Right Angle Right Angle
Unlock Full Specs
to access all available technical data