Smart Card, Smart Card Reader, Input Output Connectors, Connectors for Vandalism Proof, 8 cts, Durability Environment, Lead Free., Amphenol is one of the leading manufacturers of smart card. Contact us today for more details of smart card , part number 7332E0225S15LF.
10 (8 + 2) Position Card Connector Smart Card Through Hole, Right Angle Gold, GXT™
7332E0225S15LF-SMART
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 7332E0225S15LF | 609-7332E0225S15LF-ND | 62K7631 |
| Product Name | Smart Card | PC Card Sockets | 7332E0225S15Lf-Smartcard Banksys Cnr Lf / Tray Rohs Compliant Amphenol Communications Solutions |
| Termination | Through Hole (1.60mm (0.063in)) | ||
| Mounting | Pegs | Through Hole, Right Angle | |
| Voltage Rating | 750 volts |