Amphenol Corporation Modular Jack 73306-111LF

Description
Modular Jack, RJ45 Modular Jack, Input Output Connectors, CAT 3, Standard, 4P4C, Right Angle, Surface Mount, without Shield, 1 Port., Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of Modular Jack, part number 73306-111LF.
Request a Quote
Description
Modular Jack, RJ45 Modular Jack, Input Output Connectors, CAT 3, Standard, 4P4C, Right Angle, Surface Mount, without Shield, 1 Port., Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of Modular Jack, part number 73306-111LF.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RJ9 Jack, 4P4C, SMD (part number 65AC3165) is a modular connector designed for surface mount applications. It supports Cat3 performance, allowing for data transmission rates of up to 16 Mbps, making it suitable for devices such as telephones, modems, and point-of-sale terminals. The connector features a low-profile design and is compliant with US Federal Regulations Code, Title 47, part 68, ensuring compatibility with public exchange facilities. Constructed from glass-filled, self-extinguishing thermoplastic, the housing has a flammability rating of UL94V-0. The connector has a current rating of 3A and offers a dielectric withstanding voltage of 1500V minimum. It operates effectively within a temperature range of -65°C to 125°C. The product is RoHS compliant, aligning with environmental regulations. This connector is suitable for various applications in networking, telecommunications, and home entertainment systems, providing flexibility in design and installation.

Datasheet Summary
Powered by GS/AI

The RJ9 Jack, 4P4C, SMD (part number 65AC3165) is a modular connector designed for surface mount applications. It supports Cat3 performance, allowing for data transmission rates of up to 16 Mbps, making it suitable for devices such as telephones, modems, and point-of-sale terminals. The connector features a low-profile design and is compliant with US Federal Regulations Code, Title 47, part 68, ensuring compatibility with public exchange facilities. Constructed from glass-filled, self-extinguishing thermoplastic, the housing has a flammability rating of UL94V-0. The connector has a current rating of 3A and offers a dielectric withstanding voltage of 1500V minimum. It operates effectively within a temperature range of -65°C to 125°C. The product is RoHS compliant, aligning with environmental regulations. This connector is suitable for various applications in networking, telecommunications, and home entertainment systems, providing flexibility in design and installation.

Suppliers

Company
Product
Description
Supplier Links
Modular Jack - 73306-111LF - Amphenol Communications Solutions
Nashua, NH, United States
Modular Jack
73306-111LF
Modular Jack 73306-111LF
Modular Jack, RJ45 Modular Jack, Input Output Connectors, CAT 3, Standard, 4P4C, Right Angle, Surface Mount, without Shield, 1 Port., Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of Modular Jack, part number 73306-111LF.

Modular Jack, RJ45 Modular Jack, Input Output Connectors, CAT 3, Standard, 4P4C, Right Angle, Surface Mount, without Shield, 1 Port., Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of Modular Jack, part number 73306-111LF.

Supplier's Site Datasheet
Ethernet Connectors - 1822648 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Connectors
1822648
Ethernet Connectors 1822648
Amphenol Communications Solutions

Amphenol Communications Solutions

Supplier's Site
Ethernet Connectors - 1822208 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Connectors
1822208
Ethernet Connectors 1822208
Amphenol Communications Solutions

Amphenol Communications Solutions

Supplier's Site
Ethernet Connectors - 1822648P - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Connectors
1822648P
Ethernet Connectors 1822648P
Amphenol Communications Solutions

Amphenol Communications Solutions

Supplier's Site
Singapore, Singapore
1.5A 1kV Electronic Connector
2022-73306-111LF
1.5A 1kV Electronic Connector 2022-73306-111LF
4 Pos Female RJ45 Connector, Right Angle, SMT, 1.5A, 1kV Product overview: 73306-111LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 1kV. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1.5A, 1kV, Electronic Connector, Modular Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2022-73306-111LF can be used for catalog matching and distributor lookup.

4 Pos Female RJ45 Connector, Right Angle, SMT, 1.5A, 1kV Product overview: 73306-111LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 1kV. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1.5A, 1kV, Electronic Connector, Modular Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2022-73306-111LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Modular Connectors - Modular Connector Jacks - 1348677-73306-111LF - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Modular Connectors - Modular Connector Jacks
1348677-73306-111LF
Connectors, Interconnects - Modular Connectors - Modular Connector Jacks 1348677-73306-111LF
Win Source Part Number: 1348677-73306-111LF Category: Connectors, Interconnects - Modular Connectors - Modular Connector Jacks Series: 73306 Features: Solder Retention Connector Type: Jack Number of Rows: 1 Termination: Solder Contact Finish: Gold, GXT™ Contact Finish Thickness: 30.0µin (0.76µm) Package: Tape & Reel Contact Material: Phosphor Bronze Shielding: Unshielded Housing Material: Polycyclohexylenedim ethylene Terephthalate (PCT) Orientation: 90° Angle (Right) Number of Ports: 1 Standard Package: 280 Ratings: Cat3 LED Color: Does Not Contain LED Tab Direction: Up Number of Positions/Contacts: 4p4c (RJ9, RJ10, RJ22) Mounting Type: Surface Mount Temperature Range - Operating: -25°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Amphenol ICC (FCI) Base Product Number: 73306

Win Source Part Number: 1348677-73306-111LF
Category: Connectors, Interconnects - Modular Connectors - Modular Connector Jacks
Series: 73306
Features: Solder Retention
Connector Type: Jack
Number of Rows: 1
Termination: Solder
Contact Finish: Gold, GXT™
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Tape & Reel
Contact Material: Phosphor Bronze
Shielding: Unshielded
Housing Material: Polycyclohexylenedimethylene Terephthalate (PCT)
Orientation: 90° Angle (Right)
Number of Ports: 1
Standard Package: 280
Ratings: Cat3
LED Color: Does Not Contain LED
Tab Direction: Up
Number of Positions/Contacts: 4p4c (RJ9, RJ10, RJ22)
Mounting Type: Surface Mount
Temperature Range - Operating: -25°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Amphenol ICC (FCI)
Base Product Number: 73306

Buy Now Datasheet
Modular/Ethernet Connector (RJ45, RJ11) Jacks - 609-4469-2-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45, RJ11) Jacks
609-4469-2-ND
Modular/Ethernet Connector (RJ45, RJ11) Jacks 609-4469-2-ND
Jack Modular Connector 4p4c (RJ9, RJ10, RJ22) 90° Angle (Right) Unshielded Cat3

Jack Modular Connector 4p4c (RJ9, RJ10, RJ22) 90° Angle (Right) Unshielded Cat3

Buy Now Datasheet
Modular/Ethernet Connector (RJ45, RJ11) Jacks - 609-4469-1-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45, RJ11) Jacks
609-4469-1-ND
Modular/Ethernet Connector (RJ45, RJ11) Jacks 609-4469-1-ND
Jack Modular Connector 4p4c (RJ9, RJ10, RJ22) 90° Angle (Right) Unshielded Cat3

Jack Modular Connector 4p4c (RJ9, RJ10, RJ22) 90° Angle (Right) Unshielded Cat3

Buy Now Datasheet
Modular/Ethernet Connector (RJ45, RJ11) Jacks - 609-4469-6-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45, RJ11) Jacks
609-4469-6-ND
Modular/Ethernet Connector (RJ45, RJ11) Jacks 609-4469-6-ND
Jack Modular Connector 4p4c (RJ9, RJ10, RJ22) 90° Angle (Right) Unshielded Cat3

Jack Modular Connector 4p4c (RJ9, RJ10, RJ22) 90° Angle (Right) Unshielded Cat3

Buy Now Datasheet
Connector, Rj9, Jack, 4P4C, Smd; Modular Connector Type Amphenol Communications Solutions - 62K7630 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rj9, Jack, 4P4C, Smd; Modular Connector Type Amphenol Communications Solutions
62K7630
Connector, Rj9, Jack, 4P4C, Smd; Modular Connector Type Amphenol Communications Solutions 62K7630
CONNECTOR, RJ9, JACK, 4P4C, SMD; Modular Connector Type:Modular Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):4P4C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Surface Mount; Gender:Jack RoHS Compliant: Yes

CONNECTOR, RJ9, JACK, 4P4C, SMD; Modular Connector Type:Modular Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):4P4C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Surface Mount; Gender:Jack RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Rj9, Jack, 4P4C, Smd; Modular Connector Type Amphenol Communications Solutions - 65AC3165 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rj9, Jack, 4P4C, Smd; Modular Connector Type Amphenol Communications Solutions
65AC3165
Connector, Rj9, Jack, 4P4C, Smd; Modular Connector Type Amphenol Communications Solutions 65AC3165
CONNECTOR, RJ9, JACK, 4P4C, SMD; Modular Connector Type:Modular Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):4P4C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Surface Mount; Gender:Jack RoHS Compliant: Yes

CONNECTOR, RJ9, JACK, 4P4C, SMD; Modular Connector Type:Modular Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):4P4C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Surface Mount; Gender:Jack RoHS Compliant: Yes

Supplier's Site Datasheet
Conn, Modular Jack, 4P4C, 1Port, Cat3 Rohs Compliant Amphenol Communications Solutions - 69AH5136 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Modular Jack, 4P4C, 1Port, Cat3 Rohs Compliant Amphenol Communications Solutions
69AH5136
Conn, Modular Jack, 4P4C, 1Port, Cat3 Rohs Compliant Amphenol Communications Solutions 69AH5136
CONN, MODULAR JACK, 4P4C, 1PORT, CAT3 ROHS COMPLIANT: YES

CONN, MODULAR JACK, 4P4C, 1PORT, CAT3 ROHS COMPLIANT: YES

Supplier's Site
Modular Connectors / Ethernet Connectors - 73306-111LF - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
73306-111LF
Modular Connectors / Ethernet Connectors 73306-111LF
Modular Connectors / Ethernet Connectors 4P CAT 3 SNGL HRZNTL SURF MNT, 1 PORT

Modular Connectors / Ethernet Connectors 4P CAT 3 SNGL HRZNTL SURF MNT, 1 PORT

Buy Now Datasheet

Technical Specifications

  Amphenol Communications Solutions RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 73306-111LF 1822648 1822648P 2022-73306-111LF 1348677-73306-111LF 609-4469-2-ND 62K7630 69AH5136 73306-111LF
Product Name Modular Jack Ethernet Connectors Ethernet Connectors 1.5A 1kV Electronic Connector Connectors, Interconnects - Modular Connectors - Modular Connector Jacks Modular/Ethernet Connector (RJ45, RJ11) Jacks Connector, Rj9, Jack, 4P4C, Smd; Modular Connector Type Amphenol Communications Solutions Conn, Modular Jack, 4P4C, 1Port, Cat3 Rohs Compliant Amphenol Communications Solutions Modular Connectors / Ethernet Connectors
Connector Type Modular Connector and RJ Connector; PC Card Connector Modular Connector and RJ Connector Modular Connector and RJ Connector RJ-11; RJ-45; Jack Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector
Gender Female / Jack Male / Plug; Female / Jack Female / Jack Female / Jack Female / Jack Female / Jack Female / Jack
Geometry Right Angle Right Angle
Termination Surface Mount Solder Solder SMD/SMT
Unlock Full Specs
to access all available technical data