Amphenol Corporation Modular Jack 73305-111LF

Description
Modular Jack, RJ45 Modular Jack, Input Output Connectors, CAT 3, Standard, 6P6C, Right Angle, Surface Mount, without Shield, 1 Port., Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of Modular Jack, part number 73305-111LF.
Request a Quote
Description
Modular Jack, RJ45 Modular Jack, Input Output Connectors, CAT 3, Standard, 6P6C, Right Angle, Surface Mount, without Shield, 1 Port., Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of Modular Jack, part number 73305-111LF.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RJ11 Jack, 6P6C, SMD (part number 62K7629) is a modular connector designed for surface mounting applications. It supports Cat3 performance, allowing for the transmission of signals up to 16Mbps, making it suitable for devices such as telephones, modems, and point-of-sale terminals. The connector features a low-profile design and is constructed from glass-filled, self-extinguishing thermoplastic, ensuring compliance with UL94V-0 flammability standards. Electrical specifications include a current rating of 3A continuous, insulation resistance of 500M,Ѷ minimum, and a dielectric withstanding voltage of 1500V minimum. The operating temperature range is from -65°C to 125°C, providing versatility in various environments. The connector is RoHS compliant, aligning with environmental regulations. This product is ideal for applications in networking, telecommunications, and home entertainment systems, where reliable connectivity is essential.

Datasheet Summary
Powered by GS/AI

The RJ11 Jack, 6P6C, SMD (part number 62K7629) is a modular connector designed for surface mounting applications. It supports Cat3 performance, allowing for the transmission of signals up to 16Mbps, making it suitable for devices such as telephones, modems, and point-of-sale terminals. The connector features a low-profile design and is constructed from glass-filled, self-extinguishing thermoplastic, ensuring compliance with UL94V-0 flammability standards. Electrical specifications include a current rating of 3A continuous, insulation resistance of 500M,Ѷ minimum, and a dielectric withstanding voltage of 1500V minimum. The operating temperature range is from -65°C to 125°C, providing versatility in various environments. The connector is RoHS compliant, aligning with environmental regulations. This product is ideal for applications in networking, telecommunications, and home entertainment systems, where reliable connectivity is essential.

Suppliers

Company
Product
Description
Supplier Links
Modular Jack - 73305-111LF - Amphenol Communications Solutions
Nashua, NH, United States
Modular Jack
73305-111LF
Modular Jack 73305-111LF
Modular Jack, RJ45 Modular Jack, Input Output Connectors, CAT 3, Standard, 6P6C, Right Angle, Surface Mount, without Shield, 1 Port., Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of Modular Jack, part number 73305-111LF.

Modular Jack, RJ45 Modular Jack, Input Output Connectors, CAT 3, Standard, 6P6C, Right Angle, Surface Mount, without Shield, 1 Port., Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of Modular Jack, part number 73305-111LF.

Supplier's Site Datasheet
Singapore, Singapore
1.5A 1kV Electronic Connector
2022-73305-111LF
1.5A 1kV Electronic Connector 2022-73305-111LF
6 Pos Female Right Angle RJ45 Jack, SMT, 1.5A, 1kV, Gold Plated Product overview: 73305-111LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 1kV. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1.5A, 1kV, Electronic Connector, Modular Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2022-73305-111LF can be used for catalog matching and distributor lookup.

6 Pos Female Right Angle RJ45 Jack, SMT, 1.5A, 1kV, Gold Plated Product overview: 73305-111LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 1kV. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1.5A, 1kV, Electronic Connector, Modular Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2022-73305-111LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Modular Connectors - Modular Connector Jacks - 1381069-73305-111LF - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Modular Connectors - Modular Connector Jacks
1381069-73305-111LF
Connectors, Interconnects - Modular Connectors - Modular Connector Jacks 1381069-73305-111LF
Win Source Part Number: 1381069-73305-111LF Category: Connectors, Interconnects>Modula r Connectors>Modular Connector Jacks Series: 73305 Features: Solder Retention Connector Type: Jack Number of Rows: 1 Termination: Solder Contact Finish: Gold, GXT™ Contact Finish Thickness: 30.0µin (0.76µm) Package: Tape & Reel Contact Material: Phosphor Bronze Shielding: Unshielded Housing Material: Polycyclohexylenedim ethylene Terephthalate (PCT) Orientation: 90° Angle (Right) Number of Ports: 1 Standard Package: 230 pcs Ratings: Cat3 LED Color: Does Not Contain LED Tab Direction: Up Number of Positions/Contacts: 6p6c (RJ11, RJ12, RJ14, RJ25) Mounting Type: Surface Mount Temperature Range - Operating: -25°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 51 pct. REACH Status: REACH Affected HTSUS: 8536.69.4040 Mfr: Amphenol Base Product Number: 73305 Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1381069-73305-111LF
Category: Connectors, Interconnects>Modular Connectors>Modular Connector Jacks
Series: 73305
Features: Solder Retention
Connector Type: Jack
Number of Rows: 1
Termination: Solder
Contact Finish: Gold, GXT™
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Tape & Reel
Contact Material: Phosphor Bronze
Shielding: Unshielded
Housing Material: Polycyclohexylenedimethylene Terephthalate (PCT)
Orientation: 90° Angle (Right)
Number of Ports: 1
Standard Package: 230 pcs
Ratings: Cat3
LED Color: Does Not Contain LED
Tab Direction: Up
Number of Positions/Contacts: 6p6c (RJ11, RJ12, RJ14, RJ25)
Mounting Type: Surface Mount
Temperature Range - Operating: -25°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
REACH Status: REACH Affected
HTSUS: 8536.69.4040
Mfr: Amphenol
Base Product Number: 73305
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Modular/Ethernet Connector (RJ45, RJ11) Jacks - 609-4803-2-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45, RJ11) Jacks
609-4803-2-ND
Modular/Ethernet Connector (RJ45, RJ11) Jacks 609-4803-2-ND
Jack Modular Connector 6p6c (RJ11, RJ12, RJ14, RJ25) 90° Angle (Right) Unshielded Cat3

Jack Modular Connector 6p6c (RJ11, RJ12, RJ14, RJ25) 90° Angle (Right) Unshielded Cat3

Buy Now Datasheet
Modular/Ethernet Connector (RJ45, RJ11) Jacks - 609-4803-1-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45, RJ11) Jacks
609-4803-1-ND
Modular/Ethernet Connector (RJ45, RJ11) Jacks 609-4803-1-ND
Jack Modular Connector 6p6c (RJ11, RJ12, RJ14, RJ25) 90° Angle (Right) Unshielded Cat3

Jack Modular Connector 6p6c (RJ11, RJ12, RJ14, RJ25) 90° Angle (Right) Unshielded Cat3

Buy Now Datasheet
Modular/Ethernet Connector (RJ45, RJ11) Jacks - 609-4803-6-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45, RJ11) Jacks
609-4803-6-ND
Modular/Ethernet Connector (RJ45, RJ11) Jacks 609-4803-6-ND
Jack Modular Connector 6p6c (RJ11, RJ12, RJ14, RJ25) 90° Angle (Right) Unshielded Cat3

Jack Modular Connector 6p6c (RJ11, RJ12, RJ14, RJ25) 90° Angle (Right) Unshielded Cat3

Buy Now Datasheet
Connector, Rj11, Jack, 6P6C, Smd; Modular Connector Type Amphenol Communications Solutions - 65AC3164 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rj11, Jack, 6P6C, Smd; Modular Connector Type Amphenol Communications Solutions
65AC3164
Connector, Rj11, Jack, 6P6C, Smd; Modular Connector Type Amphenol Communications Solutions 65AC3164
CONNECTOR, RJ11, JACK, 6P6C, SMD; Modular Connector Type:Modular Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):6P6C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Surface Mount; Gender:JackRoHS Compliant: Yes

CONNECTOR, RJ11, JACK, 6P6C, SMD; Modular Connector Type:Modular Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):6P6C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Surface Mount; Gender:JackRoHS Compliant: Yes

Supplier's Site
Conn, Modular Jack, 6P6C, 1Port, Cat3 Rohs Compliant Amphenol Communications Solutions - 69AH5135 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Modular Jack, 6P6C, 1Port, Cat3 Rohs Compliant Amphenol Communications Solutions
69AH5135
Conn, Modular Jack, 6P6C, 1Port, Cat3 Rohs Compliant Amphenol Communications Solutions 69AH5135
CONN, MODULAR JACK, 6P6C, 1PORT, CAT3 ROHS COMPLIANT: YES

CONN, MODULAR JACK, 6P6C, 1PORT, CAT3 ROHS COMPLIANT: YES

Supplier's Site
Conn, Modular Jack, 6P6C, 1Port, Cat3 Rohs Compliant Amphenol Communications Solutions - 93AH0696 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Modular Jack, 6P6C, 1Port, Cat3 Rohs Compliant Amphenol Communications Solutions
93AH0696
Conn, Modular Jack, 6P6C, 1Port, Cat3 Rohs Compliant Amphenol Communications Solutions 93AH0696
CONN, MODULAR JACK, 6P6C, 1PORT, CAT3 ROHS COMPLIANT: YES

CONN, MODULAR JACK, 6P6C, 1PORT, CAT3 ROHS COMPLIANT: YES

Supplier's Site
Connector, Rj11, Jack, 6P6C, Smd; Modular Connector Type Amphenol Communications Solutions - 62K7629 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rj11, Jack, 6P6C, Smd; Modular Connector Type Amphenol Communications Solutions
62K7629
Connector, Rj11, Jack, 6P6C, Smd; Modular Connector Type Amphenol Communications Solutions 62K7629
CONNECTOR, RJ11, JACK, 6P6C, SMD; Modular Connector Type:Modular Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):6P6C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Surface Mount; Gender:JackRoHS Compliant: Yes

CONNECTOR, RJ11, JACK, 6P6C, SMD; Modular Connector Type:Modular Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):6P6C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Surface Mount; Gender:JackRoHS Compliant: Yes

Supplier's Site Datasheet
Modular Connectors / Ethernet Connectors - 73305-111LF - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
73305-111LF
Modular Connectors / Ethernet Connectors 73305-111LF
Modular Connectors / Ethernet Connectors MJ HOR ESMT 6/6 H/O

Modular Connectors / Ethernet Connectors MJ HOR ESMT 6/6 H/O

Buy Now Datasheet

Technical Specifications

  Amphenol Communications Solutions ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 73305-111LF 2022-73305-111LF 1381069-73305-111LF 609-4803-2-ND 65AC3164 69AH5135 73305-111LF
Product Name Modular Jack 1.5A 1kV Electronic Connector Connectors, Interconnects - Modular Connectors - Modular Connector Jacks Modular/Ethernet Connector (RJ45, RJ11) Jacks Connector, Rj11, Jack, 6P6C, Smd; Modular Connector Type Amphenol Communications Solutions Conn, Modular Jack, 6P6C, 1Port, Cat3 Rohs Compliant Amphenol Communications Solutions Modular Connectors / Ethernet Connectors
Connector Type Modular Connector and RJ Connector; PC Card Connector Modular Connector and RJ Connector RJ-11; RJ-45; Jack Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector
Gender Female / Jack Female / Jack Female / Jack Female / Jack Female / Jack
Geometry Right Angle Right Angle
Termination Surface Mount Solder Solder SMD/SMT
Unlock Full Specs
to access all available technical data