Amphenol Corporation Sensors, Transducers - Motion Sensors - Accelerometers 731A

Description
ACCEL SENSOR
Description
ACCEL SENSOR

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Motion Sensors - Accelerometers - 731A - Acme Chip Technology Co., Limited
Shenzhen, China
Sensors, Transducers - Motion Sensors - Accelerometers
731A
Sensors, Transducers - Motion Sensors - Accelerometers 731A
ACCEL SENSOR

ACCEL SENSOR

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category Accelerometers
Product Number 731A
Product Name Sensors, Transducers - Motion Sensors - Accelerometers
Frequency Range 0.0500 to 450 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Accelerometer Input Module - SCM5B48-01 - Dataforth Corporation
Specs
Sensor Technology Piezoelectric
Device Category Transmitter
Sensor Outputs Acceleration
View Details
Plug & Play Accelerometers - 20005449-00 - TE Connectivity
Specs
Sensor Technology MEMS
Acceleration 5 g
Frequency Range 0.0 to 200 Hz
View Details