Amphenol Corporation Accelerometers 731A/P31

Description
ACCEL SENSOR
Datasheet
Description
ACCEL SENSOR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Accelerometers - 731A/P31 - ODG (Origin Data Global)
Shenzhen, China
Accelerometers
731A/P31
Accelerometers 731A/P31
ACCEL SENSOR

ACCEL SENSOR

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Motion and Occupancy Detectors
Product Number 731A/P31
Product Name Accelerometers
Unlock Full Specs
to access all available technical data

Similar Products

PIR Sensors - 1901836 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type PIR
Detection Range 26.25 ft (80 dm)
Mounting Flush mount
View Details
Smart Sensor Switch 3-Way - SSS30 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Features Wireless
View Details
Thermacon UL-Listed PIR Motion Sensor - T-90 - Dexter Research Center, Inc.
Specs
Type Passive Infrared, PIRs
Detection Range 8 to 11 ft (24.38 to 33.53 dm)
Mounting Ceiling Mount
View Details
Type 18.5K - PIR movement and presence detectors KNX - 185K90300001 - Finder S.p.A. con unico socio
Specs
Type Passive Infrared, PIRs
View Details