Amphenol Corporation Minicard-SIM 7312S0825X19LF

Description
Minicard-SIM, Connectors for Portable Environments, hinge and cover Lead Free, Amphenol is one of the leading manufacturers of sim card connector. Contact us today for more details of minicard-sim , part number 7312S0825X19LF.
Request a Quote Datasheet
Description
Minicard-SIM, Connectors for Portable Environments, hinge and cover Lead Free, Amphenol is one of the leading manufacturers of sim card connector. Contact us today for more details of minicard-sim , part number 7312S0825X19LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Minicard-SIM - 7312S0825X19LF - Amphenol Communications Solutions
Nashua, NH, United States
Minicard-SIM
7312S0825X19LF
Minicard-SIM 7312S0825X19LF
Minicard-SIM, Connectors for Portable Environments, hinge and cover Lead Free, Amphenol is one of the leading manufacturers of sim card connector. Contact us today for more details of minicard-sim , part number 7312S0825X19LF.

Minicard-SIM, Connectors for Portable Environments, hinge and cover Lead Free, Amphenol is one of the leading manufacturers of sim card connector. Contact us today for more details of minicard-sim , part number 7312S0825X19LF.

Supplier's Site Datasheet
PC Card Sockets - 609-7312S0825X19LF-ND - DigiKey
Thief River Falls, MN, United States
PC Card Sockets
609-7312S0825X19LF-ND
PC Card Sockets 609-7312S0825X19LF-ND
8 Position Card Connector SIM, SAM Card Surface Mount, Right Angle Gold, GXT™

8 Position Card Connector SIM, SAM Card Surface Mount, Right Angle Gold, GXT™

Buy Now Datasheet
Memory Socket, Sim / Smartcard, 8Pos; Connector Type Amphenol Communications Solutions - 62K7628 - Newark, An Avnet Company
Chicago, IL, United States
Memory Socket, Sim / Smartcard, 8Pos; Connector Type Amphenol Communications Solutions
62K7628
Memory Socket, Sim / Smartcard, 8Pos; Connector Type Amphenol Communications Solutions 62K7628
MEMORY SOCKET, SIM / SMARTCARD, 8POS; Connector Type:SIM Socket; Series:S08; No. of Contacts:8; Pitch Spacing:2.54mm; Contact Material:Copper Alloy; Contact Plating:Gold; Contact Termination:Surface Mount Right Angle RoHS Compliant: Yes

MEMORY SOCKET, SIM / SMARTCARD, 8POS; Connector Type:SIM Socket; Series:S08; No. of Contacts:8; Pitch Spacing:2.54mm; Contact Material:Copper Alloy; Contact Plating:Gold; Contact Termination:Surface Mount Right Angle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 7312S0825X19LF 609-7312S0825X19LF-ND 62K7628
Product Name Minicard-SIM PC Card Sockets Memory Socket, Sim / Smartcard, 8Pos; Connector Type Amphenol Communications Solutions
Voltage Rating 1000 volts
Current Rating 0.0 to 1.0 amps
Connector Type Connector and Ejector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A99352-001-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Male Pins
Mounting Through Hole
View Details
PCB Connectors - NCN-FL4G-T - kTB Solutions
Specs
Connector Type Type N; N Female
Gender Female / Jack
Frequency 0.000 to 18.000 GHz
View Details
Headers, Male Pins - A28495-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Voltage Rating 267 volts
View Details
2 suppliers
PB+ Backplane Female Straight Press Fit Power Connector - 80317-2 - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details