Amphenol Corporation Sofix ® 72847-202LF

Description
Sofix ®, Sofix ® Power Right Angle Header without Filter, solder to Board., Amphenol is one of the leading manufacturers of Backplane Connectors. Contact us today for more details of SOFIX®, part number 72847-202LF.
Request a Quote Datasheet
Description
Sofix ®, Sofix ® Power Right Angle Header without Filter, solder to Board., Amphenol is one of the leading manufacturers of Backplane Connectors. Contact us today for more details of SOFIX®, part number 72847-202LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sofix ® - 72847-202LF - Amphenol Communications Solutions
Nashua, NH, United States
Sofix ®
72847-202LF
Sofix ® 72847-202LF
Sofix ®, Sofix ® Power Right Angle Header without Filter, solder to Board., Amphenol is one of the leading manufacturers of Backplane Connectors. Contact us today for more details of SOFIX®, part number 72847-202LF.

Sofix ®, Sofix ® Power Right Angle Header without Filter, solder to Board., Amphenol is one of the leading manufacturers of Backplane Connectors. Contact us today for more details of SOFIX®, part number 72847-202LF.

Supplier's Site Datasheet
Backplane Connectors - Specialized - 72847-202LF - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
72847-202LF
Backplane Connectors - Specialized 72847-202LF
CONN HEADER 2POS EDGE MNT

CONN HEADER 2POS EDGE MNT

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions Lingto Electronic Limited
Product Category Board Mount Connectors Electrical Connectors
Product Number 72847-202LF 72847-202LF
Product Name Sofix ® Backplane Connectors - Specialized
Connector Type Header Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A29051-021CT-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Surface Mount, Right Angle
View Details
PWRBLADE HEADER - RIGHT ANGLE - 51731-068LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
3 suppliers
10+10 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS12005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
PCB Connectors - NC2-ML2G-D - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Male
Gender Male / Plug
Frequency 0.000 to 50.000 GHz
View Details