Amphenol Corporation METRAL ® 72478-1111LF

Description
METRAL ®, Metral ® Board Connectors, Backplane Connectors, 5 Row, Round Cable Connector Kit, 30 Positions, for 28 AWG to 30 AWG Conductors, Short Latch., Amphenol is one of the leading manufacturers of Backplane Connectors. Contact us today for more details of METRAL ® Cable connector, part number 72478-1111LF.
Request a Quote Datasheet
Description
METRAL ®, Metral ® Board Connectors, Backplane Connectors, 5 Row, Round Cable Connector Kit, 30 Positions, for 28 AWG to 30 AWG Conductors, Short Latch., Amphenol is one of the leading manufacturers of Backplane Connectors. Contact us today for more details of METRAL ® Cable connector, part number 72478-1111LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
METRAL ® - 72478-1111LF - Amphenol Communications Solutions
Nashua, NH, United States
METRAL ®
72478-1111LF
METRAL ® 72478-1111LF
METRAL ®, Metral ® Board Connectors, Backplane Connectors, 5 Row, Round Cable Connector Kit, 30 Positions, for 28 AWG to 30 AWG Conductors, Short Latch., Amphenol is one of the leading manufacturers of Backplane Connectors. Contact us today for more details of METRAL ® Cable connector, part number 72478-1111LF.

METRAL ®, Metral ® Board Connectors, Backplane Connectors, 5 Row, Round Cable Connector Kit, 30 Positions, for 28 AWG to 30 AWG Conductors, Short Latch., Amphenol is one of the leading manufacturers of Backplane Connectors. Contact us today for more details of METRAL ® Cable connector, part number 72478-1111LF.

Supplier's Site Datasheet
 - Amphenol FCI Asia 72478-1111LF - PEI-Genesis
Philadelphia, PA, United States
5X6 METRAL CABLE CONN

5X6 METRAL CABLE CONN

Buy Now
Connector, Backplane, Rcpt, 30Pos, 2Mm; Product Range Amphenol Communications Solutions - 28AH8887 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Backplane, Rcpt, 30Pos, 2Mm; Product Range Amphenol Communications Solutions
28AH8887
Connector, Backplane, Rcpt, 30Pos, 2Mm; Product Range Amphenol Communications Solutions 28AH8887
CONNECTOR, BACKPLANE, RCPT, 30POS, 2MM; Product Range:FCI METRAL 72478 Series; No. of Contacts:30Contacts; Pitch Spacing:2mm; Gender:Receptacle; Contact Termination Type:IDC / IDT; No. of Rows:5Rows; Row Pitch:- RoHS Compliant: Yes

CONNECTOR, BACKPLANE, RCPT, 30POS, 2MM; Product Range:FCI METRAL 72478 Series; No. of Contacts:30Contacts; Pitch Spacing:2mm; Gender:Receptacle; Contact Termination Type:IDC / IDT; No. of Rows:5Rows; Row Pitch:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 72478-1111LF Amphenol FCI Asia 72478-1111LF 28AH8887
Product Name METRAL ® Connector, Backplane, Rcpt, 30Pos, 2Mm; Product Range Amphenol Communications Solutions
Connector Type PC Card Connector
Unlock Full Specs
to access all available technical data

Similar Products

Eurocard Connectors - 234063-E - TE Connectivity
Specs
Connector Type PC Card Connector
View Details
2 suppliers
Quick Connects, Quick Disconnect Connectors - 36-1286-ST-ND - DigiKey
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Mounting Through Hole
View Details
2 suppliers
Connector - SMT Pogo Pin 8mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details