Amphenol Corporation METRAL ® 72477-1111LF

Description
METRAL ®, Metral ® Board Connectors, Backplane Connectors, 4 Row, Round Cable Connector Kit, 48 Positions, for 28 AWG to 30 AWG Conductors, Standard Latch., Amphenol is one of the leading manufacturers of Backplane Connectors. Contact us today for more details of METRAL ® Cable connector, part number 72477-1111LF.
Request a Quote Datasheet
Description
METRAL ®, Metral ® Board Connectors, Backplane Connectors, 4 Row, Round Cable Connector Kit, 48 Positions, for 28 AWG to 30 AWG Conductors, Standard Latch., Amphenol is one of the leading manufacturers of Backplane Connectors. Contact us today for more details of METRAL ® Cable connector, part number 72477-1111LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
METRAL ® - 72477-1111LF - Amphenol Communications Solutions
Nashua, NH, United States
METRAL ®
72477-1111LF
METRAL ® 72477-1111LF
METRAL ®, Metral ® Board Connectors, Backplane Connectors, 4 Row, Round Cable Connector Kit, 48 Positions, for 28 AWG to 30 AWG Conductors, Standard Latch., Amphenol is one of the leading manufacturers of Backplane Connectors. Contact us today for more details of METRAL ® Cable connector, part number 72477-1111LF.

METRAL ®, Metral ® Board Connectors, Backplane Connectors, 4 Row, Round Cable Connector Kit, 48 Positions, for 28 AWG to 30 AWG Conductors, Standard Latch., Amphenol is one of the leading manufacturers of Backplane Connectors. Contact us today for more details of METRAL ® Cable connector, part number 72477-1111LF.

Supplier's Site Datasheet
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 10-TFDFN Exposed Pad, 10-MLF Product Status: Preliminary Connector Type: Receptacle Number of Positions: 5 Mounting Type: Surface Mount Features: 209V Clamp 960mA Ipp Tvs Diode Surface Mount SOD-123F (SMF) Contact Finish: Tin Contact Finish Thickness: 100μin (2.54μm)

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Package: 10-TFDFN Exposed Pad, 10-MLF
Product Status: Preliminary
Connector Type: Receptacle
Number of Positions: 5
Mounting Type: Surface Mount
Features: 209V Clamp 960mA Ipp Tvs Diode Surface Mount SOD-123F (SMF)
Contact Finish: Tin
Contact Finish Thickness: 100μin (2.54μm)

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
407-72477-1111LF
Electronic Connector 407-72477-1111LF
High Speed / Modular Connectors 48C 4 ROW IDC RECEPT 26-24 AWG Product overview: 72477-1111LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-72477-1111LF can be used for catalog matching and distributor lookup.

High Speed / Modular Connectors 48C 4 ROW IDC RECEPT 26-24 AWG Product overview: 72477-1111LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-72477-1111LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
4X12 Metral Cable Conn-72477-1111Lf / Bulk Rohs Compliant Amphenol Communications Solutions - 61M4449 - Newark, An Avnet Company
Chicago, IL, United States
4X12 Metral Cable Conn-72477-1111Lf / Bulk Rohs Compliant Amphenol Communications Solutions
61M4449
4X12 Metral Cable Conn-72477-1111Lf / Bulk Rohs Compliant Amphenol Communications Solutions 61M4449
4X12 METRAL CABLE CONN-72477-1111LF / Bulk RoHS Compliant: Yes

4X12 METRAL CABLE CONN-72477-1111LF / Bulk RoHS Compliant: Yes

Supplier's Site Datasheet
Backplane Connectors - Specialized - 72477-1111LF - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
72477-1111LF
Backplane Connectors - Specialized 72477-1111LF
CONN RCPT 48POS FREE HANGING

CONN RCPT 48POS FREE HANGING

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 72477-1111LF 407-72477-1111LF 61M4449 72477-1111LF
Product Name METRAL ® Connectors,Interconnects Electronic Connector 4X12 Metral Cable Conn-72477-1111Lf / Bulk Rohs Compliant Amphenol Communications Solutions Backplane Connectors - Specialized
Connector Type PC Card Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Magnetic Pogo Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details