Quickie ®, Quickie Slimline Header, Wire to Board connector, Surface Mount, Vertical, Double Row, 26 Positions, 2.54mm (0.100in) Pitch, Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Quickie ® IDC Connector, part number 72454-026VLF
"Connector Header Surface Mount 26 position 0.100"" (2.54mm)"
BERGSTIK II-72454-026VLF / Reel RoHS Compliant: Yes
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 72454-026VLF | 72454-026VLF-ND | 51Y8841 |
| Product Name | Quickie ® | Headers, Male Pins | Bergstik Ii-72454-026Vlf / Reel Rohs Compliant Amphenol Communications Solutions |
| Connector Type | PC Card Connector; Wire to Board Connector | Header Connector; Header | |
| Termination | Surface Mount | ||
| Voltage Rating | 1000 volts |