Quickie ®, Quickie Slimline Header, Wire to Board connector, Surface Mount, Double Row, 20 Positions, 2.54 mm (0.1 in.), Vertical Header 0.76 μm (30 μin.) Gold Mating Plating., Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Quickie ® IDC Connector, part number 72454-020VLF
"Connector Header Surface Mount 20 position 0.100"" (2.54mm)"
"Connector Header Surface Mount 20 position 0.100"" (2.54mm)"
"Connector Header Surface Mount 20 position 0.100"" (2.54mm)"
BERGSTIK II/S-72454-020VLF / 200 ROHS COMPLIANT: YES
CONNECTOR, HEADER, 20POS, 2ROW, 2.54MM; Connector Systems:Wire-to-Boar
72454-020VLF-BERGSTI
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 72454-020VLF | 609-5657-6-ND | 06M1977 | 27AJ3997 |
| Product Name | Quickie ® | Headers, Male Pins | Bergstik Ii/s-72454-020Vlf / 200 Rohs Compliant Amphenol Communications Solutions | Connector, Header, 20Pos, 2Row, 2.54Mm; Connector Systems Amphenol Communications Solutions |
| Connector Type | PC Card Connector; Wire to Board Connector | Header Connector; Header | Wire to Board Connector | |
| Termination | Surface Mount | Surface Mount Straight | ||
| Voltage Rating | 1000 volts |