Amphenol Corporation Integrated Circuits (ICs) - Power Management (PMIC) - RMS to DC Converters 72454-020LF

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Power Management (PMIC)>RMS to DC Converters Package: 14-UFQFN Exposed Pad, 14-TMLF Connector Type: Receptacle Contact Type: Female Socket Shrouding: Unshrouded Contact Length - Mating: 0.276" (7.00mm) Insulation Height: 0.030" (0.75mm) Contact Finish - Mating: Gold-Palladium Contact Finish Thickness - Mating: 200μin (5.08μm) Features: Diode Schottky 20 V 3A Surface Mount SMA
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Power Management (PMIC)>RMS to DC Converters Package: 14-UFQFN Exposed Pad, 14-TMLF Connector Type: Receptacle Contact Type: Female Socket Shrouding: Unshrouded Contact Length - Mating: 0.276" (7.00mm) Insulation Height: 0.030" (0.75mm) Contact Finish - Mating: Gold-Palladium Contact Finish Thickness - Mating: 200μin (5.08μm) Features: Diode Schottky 20 V 3A Surface Mount SMA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - RMS to DC Converters -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - RMS to DC Converters
Integrated Circuits (ICs) - Power Management (PMIC) - RMS to DC Converters
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Power Management (PMIC)>RMS to DC Converters Package: 14-UFQFN Exposed Pad, 14-TMLF Connector Type: Receptacle Contact Type: Female Socket Shrouding: Unshrouded Contact Length - Mating: 0.276" (7.00mm) Insulation Height: 0.030" (0.75mm) Contact Finish - Mating: Gold-Palladium Contact Finish Thickness - Mating: 200μin (5.08μm) Features: Diode Schottky 20 V 3A Surface Mount SMA

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Power Management (PMIC)>RMS to DC Converters
Package: 14-UFQFN Exposed Pad, 14-TMLF
Connector Type: Receptacle
Contact Type: Female Socket
Shrouding: Unshrouded
Contact Length - Mating: 0.276" (7.00mm)
Insulation Height: 0.030" (0.75mm)
Contact Finish - Mating: Gold-Palladium
Contact Finish Thickness - Mating: 200μin (5.08μm)
Features: Diode Schottky 20 V 3A Surface Mount SMA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - RMS to DC Converters
Package Type Other; 14-UFQFN Exposed Pad, 14-TMLF
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - AC DC Converters, Offline Switchers - FSFM261N - 919391-FSFM261N - Win Source Electronics
Specs
Package Type DIP; Other; 8-DIP
Operating Temperature -25 to 85 C (-13 to 185 F)
Configuration / Function Flyback
View Details
2 suppliers
AC DC Converters, Offline Switches - ICE3A0565FKLA1 - Quarktwin Technology Ltd.
Specs
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm)
Input Voltage 8.5 to 21 volts
Output Power 25 watts
View Details
ACDC Power Supply Control ICs - Model: FA1A01N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 26 volts
View Details
Non-isolated AC/DC Converter - BP5047A24 - ROHM Semiconductor USA, LLC
Specs
Package Type Other; SIP12
Output Voltage 24 volts
Input Voltage 240 to 358 volts
View Details