Quickie ®, Quickie Slimline Header, Wire to Board connector, Surface Mount, Double Row, 20 Positions, 2.54 mm (0.1 in.), Vertical Header 0.76 μm (30 μin.) Gold Mating Plating., Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Quickie ® IDC Connector, part number 72454-020LF
Amphenol Communications Solutions
Amphenol Communications Solutions
"Connector Header Surface Mount 20 position 0.100"" (2.54mm)"
20 Pos 2 Row Header, 2.54mm Pitch, 3A, 1kV, Gold Plated, SMT Product overview: 72454-020LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 1kV. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, 1kV, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-72454-020LF can be used for catalog matching and distributor lookup.
CONNECTOR, HEADER20POS, 2ROW, 2.54MM; Connector Systems:Wire-to-Boar
| Amphenol Communications Solutions | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 72454-020LF | 6737679 | 609-3076-ND | 2027-72454-020LF | 68K8508 |
| Product Name | Quickie ® | PCB Headers | Headers, Male Pins | 3A 1kV Electronic Connector | Connector, Header20Pos, 2Row, 2.54Mm; Connector Systems Amphenol Communications Solutions |
| Connector Type | PC Card Connector; Wire to Board Connector | Header Connector | Header Connector; Header | Wire to Board Connector | |
| Termination | Surface Mount | Solder | Solder | Surface Mount | |
| Voltage Rating | 1000 volts | 1000 volts | |||
| Current Rating | 3.0 amps | 1.0 amps | 3.0 amps |