Amphenol Corporation Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules 72454-016VLF

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Video Amps and Modules Product Status: Obsolete Connector Type: Receptacle Contact Type: Female Socket Pitch - Mating: 0.050" (1.27mm) Number of Positions Loaded: All Shrouding: Shrouded Fastening Type: Spring Lock Contact Length - Mating: 0.276" (7.00mm) Insulation Height: 0.030" (0.75mm)
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Video Amps and Modules Product Status: Obsolete Connector Type: Receptacle Contact Type: Female Socket Pitch - Mating: 0.050" (1.27mm) Number of Positions Loaded: All Shrouding: Shrouded Fastening Type: Spring Lock Contact Length - Mating: 0.276" (7.00mm) Insulation Height: 0.030" (0.75mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Video Amps and Modules Product Status: Obsolete Connector Type: Receptacle Contact Type: Female Socket Pitch - Mating: 0.050" (1.27mm) Number of Positions Loaded: All Shrouding: Shrouded Fastening Type: Spring Lock Contact Length - Mating: 0.276" (7.00mm) Insulation Height: 0.030" (0.75mm)

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Linear>Amplifiers>Video Amps and Modules
Product Status: Obsolete
Connector Type: Receptacle
Contact Type: Female Socket
Pitch - Mating: 0.050" (1.27mm)
Number of Positions Loaded: All
Shrouding: Shrouded
Fastening Type: Spring Lock
Contact Length - Mating: 0.276" (7.00mm)
Insulation Height: 0.030" (0.75mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Name Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Comparators - 5962-9673801VXA - Lingto Electronic Limited
Specs
Device Type Comparators
View Details
Op Amps - 2413465 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Operational Amplifiers
Standards and Certifications RoHS
Package Type SSOP; SOP; SSOP
View Details
Analog - MTLH2101AMWB - Micross Components, Inc.
Micross Components, Inc.
Specs
Device Type Operational Amplifiers
View Details
Isolating amplifiers - 857-411 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details