Amphenol Corporation Quickie ® 72454-016VLF

Description
Quickie ®, Quickie Slimline Header, Wire to Board connector, Surface Mount, Double Row, 16 Positions, 2.54 mm (0.1 in.), Vertical Header 0.76 μm (30 μin.) Gold Mating Plating., Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Quickie ® IDC Connector, part number 72454-016VLF
Request a Quote Datasheet
Description
Quickie ®, Quickie Slimline Header, Wire to Board connector, Surface Mount, Double Row, 16 Positions, 2.54 mm (0.1 in.), Vertical Header 0.76 μm (30 μin.) Gold Mating Plating., Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Quickie ® IDC Connector, part number 72454-016VLF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quickie ® - 72454-016VLF - Amphenol Communications Solutions
Nashua, NH, United States
Quickie ®
72454-016VLF
Quickie ® 72454-016VLF
Quickie ®, Quickie Slimline Header, Wire to Board connector, Surface Mount, Double Row, 16 Positions, 2.54 mm (0.1 in.), Vertical Header 0.76 μm (30 μin.) Gold Mating Plating., Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Quickie ® IDC Connector, part number 72454-016VLF

Quickie ®, Quickie Slimline Header, Wire to Board connector, Surface Mount, Double Row, 16 Positions, 2.54 mm (0.1 in.), Vertical Header 0.76 μm (30 μin.) Gold Mating Plating., Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Quickie ® IDC Connector, part number 72454-016VLF

Supplier's Site Datasheet
Headers, Male Pins - 609-6460-1-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
609-6460-1-ND
Headers, Male Pins 609-6460-1-ND
"Connector Header Surface Mount 16 position 0.100"" (2.54mm)"

"Connector Header Surface Mount 16 position 0.100"" (2.54mm)"

Buy Now Datasheet
Headers, Male Pins - 609-6460-2-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
609-6460-2-ND
Headers, Male Pins 609-6460-2-ND
"Connector Header Surface Mount 16 position 0.100"" (2.54mm)"

"Connector Header Surface Mount 16 position 0.100"" (2.54mm)"

Buy Now Datasheet
Headers, Male Pins - 609-6460-6-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
609-6460-6-ND
Headers, Male Pins 609-6460-6-ND
"Connector Header Surface Mount 16 position 0.100"" (2.54mm)"

"Connector Header Surface Mount 16 position 0.100"" (2.54mm)"

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
2027-72454-016VLF
SMD Electronic Connector 2027-72454-016VLF
16 Pos 2.54mm Header, Straight, SMD, Gold Plated Product overview: 72454-016VLF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-72454-016VLF can be used for catalog matching and distributor lookup.

16 Pos 2.54mm Header, Straight, SMD, Gold Plated Product overview: 72454-016VLF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-72454-016VLF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bergstik Ii-72454-016Vlf / Tap/rl Rohs Compliant Amphenol Communications Solutions - 06M1976 - Newark, An Avnet Company
Chicago, IL, United States
Bergstik Ii-72454-016Vlf / Tap/rl Rohs Compliant Amphenol Communications Solutions
06M1976
Bergstik Ii-72454-016Vlf / Tap/rl Rohs Compliant Amphenol Communications Solutions 06M1976
BERGSTIK II-72454-016VLF / Tap/Rl RoHS Compliant: Yes

BERGSTIK II-72454-016VLF / Tap/Rl RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Header, 16Pos, 2Row, 2.54Mm; Connector Systems Amphenol Communications Solutions - 27AJ3996 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 16Pos, 2Row, 2.54Mm; Connector Systems Amphenol Communications Solutions
27AJ3996
Connector, Header, 16Pos, 2Row, 2.54Mm; Connector Systems Amphenol Communications Solutions 27AJ3996
CONNECTOR, HEADER, 16POS, 2ROW, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Contact Termination Type:Surface Mount Straight; Product Range:Quickie 72454 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 16POS, 2ROW, 2.54MM; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Contact Termination Type:Surface Mount Straight; Product Range:Quickie 72454 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 72454-016VLF 609-6460-1-ND 2027-72454-016VLF 06M1976 27AJ3996
Product Name Quickie ® Headers, Male Pins SMD Electronic Connector Bergstik Ii-72454-016Vlf / Tap/rl Rohs Compliant Amphenol Communications Solutions Connector, Header, 16Pos, 2Row, 2.54Mm; Connector Systems Amphenol Communications Solutions
Connector Type PC Card Connector; Wire to Board Connector Header Connector; Header Wire to Board Connector
Termination Surface Mount Solder Surface Mount Straight
Voltage Rating 1000 volts 1000 volts
Current Rating 3.0 amps 1.0 amps 3.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Receptacles, Female Sockets - 104192-2-ND - DigiKey
Specs
Connector Type Header Connector; Receptacle
Mounting Through Hole
Voltage Rating 30 volts
View Details
3 suppliers
Board to Board Connectors - Female Headers - Rego Electronics Inc.
Specs
Category Board to Board Connector
Connector Type Header Connector
Gender Female / Jack
View Details
2mm / cPCI Series: Rugged 2mm footprint cPCI backplane system -  - Smiths Interconnect, a Molex company
Specs
Category Board to Board Connector
View Details
PCB Connectors - NCPF-MB-B38-01 - kTB Solutions
Specs
Connector Type SMP; SMP Male
Gender Male / Plug
Frequency 0.000 to 18.000 GHz
View Details