Quickie ®, Quickie Slimline Header, Wire to Board connector, Surface Mount, Double Row, 16 Positions, 2.54 mm (0.1 in.), Vertical, Trays Header 0.76 μm (30 μin.) Gold Mating Plating., Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Quickie ® IDC Connector, part number 72454-016LF
"Connector Header Surface Mount 16 position 0.100"" (2.54mm)"
Amphenol Communications Solutions
Amphenol Communications Solutions
CONNECTOR, HEADER, 16POS, 2ROW, 2.54MM; Connector Systems:Wire-to-Boar
| Amphenol Communications Solutions | DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 72454-016LF | 609-3012-ND | 6737666 | 06M1975 |
| Product Name | Quickie ® | Headers, Male Pins | PCB Headers | Connector, Header, 16Pos, 2Row, 2.54Mm; Connector Systems Amphenol Communications Solutions |
| Connector Type | PC Card Connector; Wire to Board Connector | Header Connector; Header | Header Connector | Wire to Board Connector |
| Termination | Surface Mount | Solder | Surface Mount | |
| Voltage Rating | 1000 volts | |||
| Current Rating | 3.0 amps | 1.0 amps |