Amphenol Corporation Quickie ® 72454-014VLF

Description
Quickie ®, Quickie Slimline Header, Wire to Board connector, Surface Mount, Vertical, Double Row, 14 Positions, 2.54mm (0.100in) Pitch, Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Quickie ® IDC Connector, part number 72454-014VLF
Request a Quote Datasheet
Description
Quickie ®, Quickie Slimline Header, Wire to Board connector, Surface Mount, Vertical, Double Row, 14 Positions, 2.54mm (0.100in) Pitch, Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Quickie ® IDC Connector, part number 72454-014VLF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quickie ® - 72454-014VLF - Amphenol Communications Solutions
Nashua, NH, United States
Quickie ®
72454-014VLF
Quickie ® 72454-014VLF
Quickie ®, Quickie Slimline Header, Wire to Board connector, Surface Mount, Vertical, Double Row, 14 Positions, 2.54mm (0.100in) Pitch, Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Quickie ® IDC Connector, part number 72454-014VLF

Quickie ®, Quickie Slimline Header, Wire to Board connector, Surface Mount, Vertical, Double Row, 14 Positions, 2.54mm (0.100in) Pitch, Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Quickie ® IDC Connector, part number 72454-014VLF

Supplier's Site Datasheet
Singapore, Singapore
SMD Electronic Connector
2027-72454-014VLF
SMD Electronic Connector 2027-72454-014VLF
Conn Shrouded Header HDR 14 POS 2.54mm Solder ST SMD Tray Product overview: 72454-014VLF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-72454-014VLF can be used for catalog matching and distributor lookup.

Conn Shrouded Header HDR 14 POS 2.54mm Solder ST SMD Tray Product overview: 72454-014VLF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-72454-014VLF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - 72454-014VLF - 857117-72454-014VLF - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 72454-014VLF
857117-72454-014VLF
Rectangular Connectors - 72454-014VLF 857117-72454-014VLF
Manufacturer: AMPHENOL Win Source Part Number: 857117-72454-014VLF Series: Quickie™ Features: Connector Header position Package: Reel - TR Family Name: 72454 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 200 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 6 Weeks REACH Status: REACH Affected HTSUS: 8536.69.4040 Other Part Number: 609-6459-6, 72454-014VLF-ND, 609-6459-2, 609-6459-1

Manufacturer: AMPHENOL
Win Source Part Number: 857117-72454-014VLF
Series: Quickie™
Features: Connector Header position
Package: Reel - TR
Family Name: 72454
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 200
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 6 Weeks
REACH Status: REACH Affected
HTSUS: 8536.69.4040
Other Part Number: 609-6459-6, 72454-014VLF-ND, 609-6459-2, 609-6459-1

Buy Now Datasheet
Headers, Male Pins - 609-6459-6-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
609-6459-6-ND
Headers, Male Pins 609-6459-6-ND
"Connector Header Surface Mount 14 position 0.100"" (2.54mm)"

"Connector Header Surface Mount 14 position 0.100"" (2.54mm)"

Buy Now Datasheet
Headers, Male Pins - 609-6459-1-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
609-6459-1-ND
Headers, Male Pins 609-6459-1-ND
"Connector Header Surface Mount 14 position 0.100"" (2.54mm)"

"Connector Header Surface Mount 14 position 0.100"" (2.54mm)"

Buy Now Datasheet
Headers, Male Pins - 609-6459-2-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
609-6459-2-ND
Headers, Male Pins 609-6459-2-ND
"Connector Header Surface Mount 14 position 0.100"" (2.54mm)"

"Connector Header Surface Mount 14 position 0.100"" (2.54mm)"

Buy Now Datasheet
Connector, Bergstik Ii/s-72454-014Vlf / Tap/rl Rohs Compliant Amphenol Communications Solutions - 26P0238 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Bergstik Ii/s-72454-014Vlf / Tap/rl Rohs Compliant Amphenol Communications Solutions
26P0238
Connector, Bergstik Ii/s-72454-014Vlf / Tap/rl Rohs Compliant Amphenol Communications Solutions 26P0238
CONNECTOR, BERGSTIK II/S-72454-014VLF / Tap/Rl RoHS Compliant: Yes

CONNECTOR, BERGSTIK II/S-72454-014VLF / Tap/Rl RoHS Compliant: Yes

Supplier's Site
Connector, Header, 14Pos, 2Row, 2.54Mm; Connector Systems Amphenol Communications Solutions - 27AJ3995 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 14Pos, 2Row, 2.54Mm; Connector Systems Amphenol Communications Solutions
27AJ3995
Connector, Header, 14Pos, 2Row, 2.54Mm; Connector Systems Amphenol Communications Solutions 27AJ3995
CONNECTOR, HEADER, 14POS, 2ROW, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Contact Termination Type:Surface Mount Straight; Product Range:Quickie 72454 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 14POS, 2ROW, 2.54MM; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Contact Termination Type:Surface Mount Straight; Product Range:Quickie 72454 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 72454-014VLF 2027-72454-014VLF 857117-72454-014VLF 609-6459-6-ND 26P0238 27AJ3995
Product Name Quickie ® SMD Electronic Connector Rectangular Connectors - 72454-014VLF Headers, Male Pins Connector, Bergstik Ii/s-72454-014Vlf / Tap/rl Rohs Compliant Amphenol Communications Solutions Connector, Header, 14Pos, 2Row, 2.54Mm; Connector Systems Amphenol Communications Solutions
Connector Type PC Card Connector; Wire to Board Connector Rectangular Connectors, Heavy Duty Header Connector; Header Wire to Board Connector
Termination Surface Mount Surface Mount Straight
Voltage Rating 1000 volts
Unlock Full Specs
to access all available technical data