Quickie ®, Quickie Slimline Header, Wire to Board connector, Surface Mount, Double Row, 14 Positions, 2.54 mm (0.1 in.), Vertical Header 0.76 μm (30 μin.) Gold Mating Plating., Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Quickie ® IDC Connector, part number 72454-014LF
"Connector Header Surface Mount 14 position 0.100"" (2.54mm)"
Amphenol ICC 72454-014LF PCB Header
Amphenol ICC 72454-014LF PCB Header
Conn Shrouded Header HDR 14 POS 2.54mm Solder ST SMD Tray Product overview: 72454-014LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-72454-014LF can be used for catalog matching and distributor lookup.
WTB CONN, HEADER, 14POS, 2ROW, 2.54MM; Connector Systems:Wire-to-Boar
| Amphenol Communications Solutions | DigiKey | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 72454-014LF | 609-3011-ND | 6737654 | 2027-72454-014LF | 29AH2974 |
| Product Name | Quickie ® | Headers, Male Pins | PCB Headers | SMD Electronic Connector | Wtb Conn, Header, 14Pos, 2Row, 2.54Mm; Connector Systems Amphenol Communications Solutions |
| Connector Type | PC Card Connector; Wire to Board Connector | Header Connector; Header | Header Connector | Wire to Board Connector | |
| Termination | Surface Mount | Solder | Surface Mount | ||
| Voltage Rating | 1000 volts | ||||
| Current Rating | 3.0 amps | 1.0 amps |