Amphenol Corporation USB 2.0 72309-8044BLF

Description
USB 2.0, USB 2.0, Input Output Connectors, Double Deck Receptacle, Type A, Through Hole, Right Angle, 8 Positions, Amphenol is one of the leading manufacturers of USB 2.0. Contact us today for more details of USB, part number 72309-8044BLF
Request a Quote Datasheet
Description
USB 2.0, USB 2.0, Input Output Connectors, Double Deck Receptacle, Type A, Through Hole, Right Angle, 8 Positions, Amphenol is one of the leading manufacturers of USB 2.0. Contact us today for more details of USB, part number 72309-8044BLF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB 2.0, USB 2.0, Input Output Connectors, Double Deck Receptacle, Type A, Through Hole, Right Angle, 8 Positions, Amphenol is one of the leading manufacturers of USB 2.0. Contact us today for more details of USB, part number 72309-8044BLF

USB 2.0, USB 2.0, Input Output Connectors, Double Deck Receptacle, Type A, Through Hole, Right Angle, 8 Positions, Amphenol is one of the leading manufacturers of USB 2.0. Contact us today for more details of USB, part number 72309-8044BLF

Supplier's Site
USB, DVI, HDMI Connectors - 72309-8044BLF - 857114-72309-8044BLF - Win Source Electronics
Laguna Hills, CA, United States
USB, DVI, HDMI Connectors - 72309-8044BLF
857114-72309-8044BLF
USB, DVI, HDMI Connectors - 72309-8044BLF 857114-72309-8044BLF
Manufacturer: AMPHENOL Win Source Part Number: 857114-72309-8044BLF Series: 72309 Features: Connector Position Package: Tube Family Name: 72309 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 41 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 609-5975, 72309-8044BLF-ND, 2266-72309-8044BLF

Manufacturer: AMPHENOL
Win Source Part Number: 857114-72309-8044BLF
Series: 72309
Features: Connector Position
Package: Tube
Family Name: 72309
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 41
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 609-5975, 72309-8044BLF-ND, 2266-72309-8044BLF

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
2032-72309-8044BLF
Electronic Connector 2032-72309-8044BLF
Conn USB 2.0 Type A RCP 8 POS Solder RA Thru-Hole 8 Terminal 2 Port Tube Product overview: 72309-8044BLF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, HDMI/USB/Network Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2032-72309-8044BLF can be used for catalog matching and distributor lookup.

Conn USB 2.0 Type A RCP 8 POS Solder RA Thru-Hole 8 Terminal 2 Port Tube Product overview: 72309-8044BLF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, HDMI/USB/Network Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2032-72309-8044BLF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
USB, DVI, HDMI Connector Assemblies - 609-5975-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
609-5975-ND
USB, DVI, HDMI Connector Assemblies 609-5975-ND
USB-A (USB TYPE-A), Stacked USB 2.0 Receptacle Connector 8 Position Through Hole, Right Angle

USB-A (USB TYPE-A), Stacked USB 2.0 Receptacle Connector 8 Position Through Hole, Right Angle

Buy Now Datasheet
Usb Stacked, 2.0 Type A, 2Port, R/a; Usb Connector Type Amphenol Communications Solutions - 06M1954 - Newark, An Avnet Company
Chicago, IL, United States
Usb Stacked, 2.0 Type A, 2Port, R/a; Usb Connector Type Amphenol Communications Solutions
06M1954
Usb Stacked, 2.0 Type A, 2Port, R/a; Usb Connector Type Amphenol Communications Solutions 06M1954
USB STACKED, 2.0 TYPE A, 2PORT, R/A; USB Connector Type:USB Type A; USB Standard:USB 2.0; No. of Positions:8Positions ; Orientation:Right Angle; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Product Range:- RoHS Compliant: Yes

USB STACKED, 2.0 TYPE A, 2PORT, R/A; USB Connector Type:USB Type A; USB Standard:USB 2.0; No. of Positions:8Positions; Orientation:Right Angle; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
72309-8044Blf-Usb S/d Thlf Rohs Compliant Amphenol Communications Solutions - 38AH4742 - Newark, An Avnet Company
Chicago, IL, United States
72309-8044Blf-Usb S/d Thlf Rohs Compliant Amphenol Communications Solutions
38AH4742
72309-8044Blf-Usb S/d Thlf Rohs Compliant Amphenol Communications Solutions 38AH4742
72309-8044BLF-USB S/D THLF ROHS COMPLIANT: YES

72309-8044BLF-USB S/D THLF ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
USB Connectors
72309-8044BLF
USB Connectors 72309-8044BLF
USB Connectors USB RCPT TYPE A WHITE HSG

USB Connectors USB RCPT TYPE A WHITE HSG

Buy Now Datasheet

Technical Specifications

  Amphenol Communications Solutions Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 72309-8044BLF 857114-72309-8044BLF 2032-72309-8044BLF 609-5975-ND 06M1954 38AH4742 72309-8044BLF
Product Name USB 2.0 USB, DVI, HDMI Connectors - 72309-8044BLF Electronic Connector USB, DVI, HDMI Connector Assemblies Usb Stacked, 2.0 Type A, 2Port, R/a; Usb Connector Type Amphenol Communications Solutions 72309-8044Blf-Usb S/d Thlf Rohs Compliant Amphenol Communications Solutions USB Connectors
Connector Type USB USB USB USB USB
Geometry Right Angle Right Angle Right Angle
Termination Through Hole Solder Pin
Category USB
Unlock Full Specs
to access all available technical data