USB 2.0, USB 2.0, Input Output Connectors, Double Deck Receptacle, Type A, Through Hole, Right Angle, 8 Positions, Amphenol is one of the leading manufacturers of USB 2.0. Contact us today for more details of USB, part number 72309-8014BLF
Win Source Part Number: 1364386-72309-8014BL
Category: Connectors, Interconnects - USB, DVI, HDMI Connectors - USB, DVI, HDMI Connector Assemblies
Temperature Range - Operating: -55°C ~ 85°C
Fake Threat In the Open Market: 31 pct.
MSL Level: 1 (Unlimited)
Mfr: Amphenol ICC (FCI)
Series: 72309
Package: Tube
Product Status: Active
Features: Board Lock
Base Product Number: 72309
Mounting Type: Through Hole, Right Angle
HTSUS: 8536.69.4040
REACH Status: REACH Affected
ECCN: EAR99
Current Rating (Amps): 1.5A per Contact
Shielding: Unshielded
Contact Finish: Gold, GXT™
Connector Type: USB-A (USB TYPE-A), Stacked
Termination: Solder
Material Flammability Rating: UL94 V-0
Insulation Color: White
Mounting Feature: Horizontal
Gender: Receptacle
Mating Cycles: 1500
Specifications: USB 2.0
Number of Contacts: 8
Number of Ports: 2
Shell/Shielding Material: Copper Alloy
USB-A (USB TYPE-A), Stacked USB 2.0 Receptacle Connector 8 Position Through Hole, Right Angle
Telecom and Datacom Connector, 8 Contact(s), Female, Right Angle, Solder Terminal, Receptacle, LEAD FREE Product overview: 72309-8014BLF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, HDMI/USB/Network Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2032-72309-8014BLF can be used for catalog matching and distributor lookup.
USB Connectors 8P R/A RECPT
USB STACKED, 2.0 TYPE A, 2PORT, R/A; USB Connector Type:USB Type A; USB Standard:USB 2.0; No. of Positions:8Ways; Orientation:Right Angle; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Product Range:-; SVHC:No RoHS Compliant: Yes
Plugin USB Connectors ROHS
| Amphenol Communications Solutions | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 72309-8014BLF | 1364386-72309-8014BLF | 609-6040-ND | 2032-72309-8014BLF | 72309-8014BLF | 45Y9812 | 72309-8014BLF |
| Product Name | USB 2.0 | Connectors, Interconnects - USB, DVI, HDMI Connectors - USB, DVI, HDMI Connector Assemblies | USB, DVI, HDMI Connector Assemblies | Electronic Connector | USB Connectors | Usb Stacked, 2.0 Type A, 2Port, R/a; Usb Connector Type Amphenol Communications Solutions | Connectors >> USB Connectors |
| Connector Type | USB | USB | USB | USB | USB | ||
| Geometry | Right Angle | Right Angle | Right Angle | ||||
| Termination | Through Hole | Solder | Solder | Solder Pin | |||
| Mounting | Through Hole, Right Angle | Through Hole, Right Angle |