USB 2.0, USB 2.0, Input Output Connector, Double Deck Receptacle, Type A, Through Hole, Right Angle, 8 Positions, Amphenol is one of the leading manufacturers of USB 2.0. Contact us today for more details of USB, part number 72309-7034BLF
USB-A (USB TYPE-A), Stacked USB 2.0 Receptacle Connector 8 Position Through Hole, Right Angle
USB S/D TH LF-72309-7034BLF / Tube RoHS Compliant: Yes
USB Connectors USB S/D TH LF
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 72309-7034BLF | 72309-7034BLF-ND | 51Y8827 | 72309-7034BLF |
| Product Name | USB 2.0 | USB, DVI, HDMI Connector Assemblies | Usb S/d Th Lf-72309-7034Blf / Tube Rohs Compliant Amphenol Communications Solutions | USB Connectors |
| Connector Type | USB | USB | USB | |
| Geometry | Right Angle | |||
| Termination | Through Hole | |||
| Category | USB |