Amphenol Corporation USB 2.0 72309-7024BLF

Description
USB 2.0, USB 2.0, Input Output Connectors, Double Deck Receptacle, Type A, Through Hole, Right Angle, 8 Positions, Amphenol is one of the leading manufacturers of USB 2.0. Contact us today for more details of USB, part number 72309-7024BLF
Request a Quote Datasheet
Description
USB 2.0, USB 2.0, Input Output Connectors, Double Deck Receptacle, Type A, Through Hole, Right Angle, 8 Positions, Amphenol is one of the leading manufacturers of USB 2.0. Contact us today for more details of USB, part number 72309-7024BLF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB 2.0, USB 2.0, Input Output Connectors, Double Deck Receptacle, Type A, Through Hole, Right Angle, 8 Positions, Amphenol is one of the leading manufacturers of USB 2.0. Contact us today for more details of USB, part number 72309-7024BLF

USB 2.0, USB 2.0, Input Output Connectors, Double Deck Receptacle, Type A, Through Hole, Right Angle, 8 Positions, Amphenol is one of the leading manufacturers of USB 2.0. Contact us today for more details of USB, part number 72309-7024BLF

Supplier's Site
USB, DVI, HDMI Connector Assemblies - 609-72309-7024BLF-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
609-72309-7024BLF-ND
USB, DVI, HDMI Connector Assemblies 609-72309-7024BLF-ND
USB-A (USB TYPE-A), Stacked USB 2.0 Receptacle Connector 8 Position Through Hole, Right Angle

USB-A (USB TYPE-A), Stacked USB 2.0 Receptacle Connector 8 Position Through Hole, Right Angle

Buy Now Datasheet
Sheung Wan, Hong Kong
USB Connectors
72309-7024BLF
USB Connectors 72309-7024BLF
USB Connectors 8P RA DBL STACK TYPE A RECEPTACLE

USB Connectors 8P RA DBL STACK TYPE A RECEPTACLE

Buy Now Datasheet
Stacked Usb Conn, 2.0 Type A, R/a, 8Pos; Usb Connector Type Amphenol Communications Solutions - 06M1951 - Newark, An Avnet Company
Chicago, IL, United States
Stacked Usb Conn, 2.0 Type A, R/a, 8Pos; Usb Connector Type Amphenol Communications Solutions
06M1951
Stacked Usb Conn, 2.0 Type A, R/a, 8Pos; Usb Connector Type Amphenol Communications Solutions 06M1951
STACKED USB CONN, 2.0 TYPE A, R/A, 8POS; USB Connector Type:USB Type A; USB Standard:USB 2.0; No. of Positions:8Positions ; Orientation:Right Angle; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

STACKED USB CONN, 2.0 TYPE A, R/A, 8POS; USB Connector Type:USB Type A; USB Standard:USB 2.0; No. of Positions:8Positions; Orientation:Right Angle; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 72309-7024BLF 609-72309-7024BLF-ND 72309-7024BLF 06M1951
Product Name USB 2.0 USB, DVI, HDMI Connector Assemblies USB Connectors Stacked Usb Conn, 2.0 Type A, R/a, 8Pos; Usb Connector Type Amphenol Communications Solutions
Connector Type USB USB USB
Geometry Right Angle Right Angle Right Angle
Termination Through Hole Solder Pin
Category USB
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A50018-137-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole, Right Angle
View Details
PCB Connectors - NCT-ML4G-S-01 - kTB Solutions
Specs
Connector Type TNC; TNC Male
Gender Male / Plug
Frequency 0.000 to 18.000 GHz
View Details
Combo Jacks - 6116151-1 - TE Connectivity
Specs
Connector Type Modular Connector and RJ Connector; Wire to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
6 suppliers
High Flow Power Backplane 2x2 Female +16 Signal Straight Press Fit Connector - 80320SH16-A - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details