USB 2.0, USB 2.0, Input Output Connectors, Double Deck Receptacle, Type A, Through Hole, Right Angle, 8 Positions, Amphenol is one of the leading manufacturers of USB 2.0. Contact us today for more details of USB, part number 72309-5044BLF
USB-A (USB TYPE-A), Stacked USB 2.0 Receptacle Connector 8 Position Through Hole, Right Angle
USB Connectors 72309-5044BLF-USB D/D RECEPT LEAD FREE
USB D/D RECEPT LEAD FREE-72309-5044BLF / Tube RoHS Compliant: Yes
| Amphenol Communications Solutions | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 72309-5044BLF | 609-72309-5044BLF-ND | 72309-5044BLF | 51Y8819 |
| Product Name | USB 2.0 | USB, DVI, HDMI Connector Assemblies | USB Connectors | Usb D/d Recept Lead Free-72309-5044Blf / Tube Rohs Compliant Amphenol Communications Solutions |
| Connector Type | USB | USB | USB | |
| Geometry | Right Angle | Right Angle | ||
| Termination | Through Hole | Solder Pin | ||
| Category | USB |