Amphenol Corporation
MIL Spec Connector - MIL-DTL-38999 II
72-288577-35W
Description
PLUG CONNECTOR
Request a Quote
Email Supplier
Description
PLUG CONNECTOR
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
72-288577-35W |
|
Product Name
|
MIL Spec Connector - MIL-DTL-38999 II |
|
Connector Type
|
Military Connector
|
Unlock Full Specs
to access all available technical data
Similar Products
Mounting
PCB Mount
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details
Geometry
Straight
Voltage Rating
250 volts
Current Rating
20.0 amps
View Details
Shenzhen QH Industrial Co., Ltd
Termination
Magnetic
Voltage Rating
12 volts
Current Rating
1.0 to 3.0 amps
View Details