Amphenol Communications Solutions Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 71918-210LF

Description
Win Source Part Number: 997678-71918-210LF Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: Quickie™ Number of Positions: 10 Features: Keying Slot, Mounting Flange Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Latch Lock/Eject Hooks, Short Package: Tube Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-0 Standard Package: 15 Insulation Material: Thermoplastic, Glass Filled Style: Board to Cable/Wire Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold, GXT™ Contact Finish Thickness - Mating: 30.0µin (0.76µm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 78.7µin (2.00µm) Insulation Color: Gray Mounting Type: Through Hole Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.100" (2.54mm) Contact Length - Post: 0.114" (2.90mm) Insulation Height: 0.685" (17.40mm) Contact Shape: Square Contact Length - Mating: 0.228" (5.80mm) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.69.4040 Mfr: Amphenol ICC (FCI) Other Names: 71918-210LF-ND,609-4 494,71918210LF Base Product Number: 71918
Request a Quote Datasheet
Description
Win Source Part Number: 997678-71918-210LF Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: Quickie™ Number of Positions: 10 Features: Keying Slot, Mounting Flange Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Latch Lock/Eject Hooks, Short Package: Tube Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-0 Standard Package: 15 Insulation Material: Thermoplastic, Glass Filled Style: Board to Cable/Wire Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold, GXT™ Contact Finish Thickness - Mating: 30.0µin (0.76µm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 78.7µin (2.00µm) Insulation Color: Gray Mounting Type: Through Hole Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.100" (2.54mm) Contact Length - Post: 0.114" (2.90mm) Insulation Height: 0.685" (17.40mm) Contact Shape: Square Contact Length - Mating: 0.228" (5.80mm) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.69.4040 Mfr: Amphenol ICC (FCI) Other Names: 71918-210LF-ND,609-4 494,71918210LF Base Product Number: 71918
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 997678-71918-210LF - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
997678-71918-210LF
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 997678-71918-210LF
Win Source Part Number: 997678-71918-210LF Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: Quickie™ Number of Positions: 10 Features: Keying Slot, Mounting Flange Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Latch Lock/Eject Hooks, Short Package: Tube Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-0 Standard Package: 15 Insulation Material: Thermoplastic, Glass Filled Style: Board to Cable/Wire Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold, GXT™ Contact Finish Thickness - Mating: 30.0µin (0.76µm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 78.7µin (2.00µm) Insulation Color: Gray Mounting Type: Through Hole Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.100" (2.54mm) Contact Length - Post: 0.114" (2.90mm) Insulation Height: 0.685" (17.40mm) Contact Shape: Square Contact Length - Mating: 0.228" (5.80mm) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.69.4040 Mfr: Amphenol ICC (FCI) Other Names: 71918-210LF-ND,609-4 494,71918210LF Base Product Number: 71918

Win Source Part Number: 997678-71918-210LF
Category: Connectors, Interconnects>Rectangular Connectors - Headers, Male Pins
Series: Quickie™
Number of Positions: 10
Features: Keying Slot, Mounting Flange
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Latch Lock/Eject Hooks, Short
Package: Tube
Contact Material: Phosphor Bronze
Material Flammability Rating: UL94 V-0
Standard Package: 15
Insulation Material: Thermoplastic, Glass Filled
Style: Board to Cable/Wire
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Gold, GXT™
Contact Finish Thickness - Mating: 30.0µin (0.76µm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 78.7µin (2.00µm)
Insulation Color: Gray
Mounting Type: Through Hole
Shrouding: Shrouded - 4 Wall
Row Spacing - Mating: 0.100" (2.54mm)
Contact Length - Post: 0.114" (2.90mm)
Insulation Height: 0.685" (17.40mm)
Contact Shape: Square
Contact Length - Mating: 0.228" (5.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8536.69.4040
Mfr: Amphenol ICC (FCI)
Other Names: 71918-210LF-ND,609-4494,71918210LF
Base Product Number: 71918

Buy Now Datasheet
Connector, Header, 10Pos, 2Row, 2.54Mm; Pitch Spacing Amphenol Communications Solutions - 61AC9100 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 10Pos, 2Row, 2.54Mm; Pitch Spacing Amphenol Communications Solutions
61AC9100
Connector, Header, 10Pos, 2Row, 2.54Mm; Pitch Spacing Amphenol Communications Solutions 61AC9100
CONNECTOR, HEADER, 10POS, 2ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:10Contacts; Gender:Header; Product Range:Quickie71918 Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated RoHS Compliant: Yes

CONNECTOR, HEADER, 10POS, 2ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:10Contacts; Gender:Header; Product Range:Quickie71918 Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated RoHS Compliant: Yes

Supplier's Site Datasheet
Headers, Male Pins - 71918-210LF - ODG (Origin Data Global)
Shenzhen, China
Headers, Male Pins
71918-210LF
Headers, Male Pins 71918-210LF
CONN HEADER VERT 10POS 2.54MM

CONN HEADER VERT 10POS 2.54MM

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global)
Product Category IC Interconnect Components IC Interconnect Components IC Interconnect Components
Product Number 997678-71918-210LF 61AC9100 71918-210LF
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Connector, Header, 10Pos, 2Row, 2.54Mm; Pitch Spacing Amphenol Communications Solutions Headers, Male Pins
Product Type IC Headers IC Headers IC Headers; Header
Mounting Through-Hole; Through Hole Through-Hole; Through Hole Through-Hole; Solder; Through Hole
Contact Plating Gold, GXT™ Gold; Gold Plated
Contacts Pitch 2.54 mm (0.1000 inches) 2.54 mm (0.1000 inches)
Unlock Full Specs
to access all available technical data

Similar Products

For .032 -.046
Specs
Product Type PCB Pins
Mounting Solder
Contact Plating Gold; Tin/Gold
View Details
652D Series Dual Beam SOP Devices ZIF -  - Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 5000 Mohms
Contact Resistance 50 milliohms
View Details
Headers & Wire Housings - 102154-7 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
SD Card PCB Mount Socket -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Product Type IC Socket
Socket Type SD Card
Mounting Through-Hole
View Details