Win Source Part Number: 1030247-71918-108LF
Category: Connectors, Interconnects>Rectan
Series: Quickie™
Number of Positions: 8
Features: Keying Slot, Mounting Flange
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Latch Lock/Eject Hooks
Package: Tube
Contact Material: Phosphor Bronze
Material Flammability Rating: UL94 V-0
Standard Package: 17
Insulation Material: Thermoplastic, Glass Filled
Style: Board to Cable/Wire
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Gold, GXT™
Contact Finish Thickness - Mating: 30.0µin (0.76µm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 78.7µin (2.00µm)
Insulation Color: Gray
Mounting Type: Through Hole
Shrouding: Shrouded - 4 Wall
Row Spacing - Mating: 0.100" (2.54mm)
Contact Length - Post: 0.114" (2.90mm)
Insulation Height: 0.685" (17.40mm)
Contact Shape: Square
Contact Length - Mating: 0.228" (5.80mm)
Alternative Parts (Cross-Reference): 75869-132LF; 67996-108HLF; 77313-101-08LF; 5-146130-3; 102618-2; TSW-104-07-G-D;
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8536.69.4040
Mfr: Amphenol ICC (FCI)
Other Names: 71918108LF,2266-7191
Base Product Number: 71918
| Win Source Electronics | |
|---|---|
| Product Category | IC Interconnect Components |
| Product Number | 1030247-71918-108LF |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Product Type | IC Headers |