Amphenol Corporation RF Antennas 7176890

Description
915MHz Yagi, 18-Element RF Antenna 870MHz ~ 960MHz 14.4dBd N Type Female Bracket Mount
Description
915MHz Yagi, 18-Element RF Antenna 870MHz ~ 960MHz 14.4dBd N Type Female Bracket Mount

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 7176890 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
7176890
RF Antennas 7176890
915MHz Yagi, 18-Element RF Antenna 870MHz ~ 960MHz 14.4dBd N Type Female Bracket Mount

915MHz Yagi, 18-Element RF Antenna 870MHz ~ 960MHz 14.4dBd N Type Female Bracket Mount

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number 7176890
Product Name RF Antennas
Technology Type Yagi; Yagi, 18-Element
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - TREK-ANT-501-GWH5E - Quarktwin Technology Ltd.
Specs
Applications CDMA, GPS, GSM, HSPA, UMTS
Technology Type Dome
View Details
Standard Gain Horn - ModelSAS-586 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers