58 Position Horizontal Card Connector, Surface Mount, Double row
Dubox ®, Dubox ® 2.54mm, Board to Board Connector, PCB Mounted Receptacle, Right Angle, Surface Mount, Double row , 58 Positions, 2.54mm (0.100in) Pitch, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of Dubox ® , part number 71609-329LF
CONN RCPT 58POS 0.1 GOLD SMD R/A
The Dubox Board to Board Double Row SMT PCB Receptacles have a pre-stressed dual beam design contact for low insertion force. The platings for these Dubox Board-to-Board SMT PCB Horizontal Receptacles is 0.76 µm Gold on the contact area and Matte Tin on the PCB Tails.
Operating temperature range -65 â +125°C
Body Orientation = Right Angle
Gender = Female
Number of Contacts = 58
Number of Rows = 2
Pitch = 2.54mm
Mounting Type = Surface Mount
Termination Method = Solder
Contact Plating = Gold over Nickel
Contact Material = Phosphor Bronze
Current Rating = 2 (Load) A, 3 A
DUBOX / Tube RoHS Compliant: Yes
FCI | Amphenol Communications Solutions | Acme Chip Technology Co., Limited | RS Components, Ltd. | Newark, An Avnet Company | |
---|---|---|---|---|---|
Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
Product Number | 71609-329LF | 71609-329LF | 71609-329LF | 8602566 | 62K7292 |
Product Name | Board and Wire Connectors, 2.54 mm (0.100 in.), PCB Receptacles, Footprint (Board)=2.54 mm x 11.43 mm (0.1 in. x 0.45 in.) | Dubox ® | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Dubox / Tube Rohs Compliant Amphenol Communications Solutions | |
Geometry | Horizontal | Right Angle | |||
Termination | High Temperature Thermoplastic | Solder | Solder | ||
Voltage Rating | 1000 volts | 1000 volts | |||
Current Rating | 3.0 amps | 2.0 to 3.0 amps | 2.0 to 3.0 amps | ||
Connector Type | Board to Board Connector; PC Card Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty |