Dubox ®, Dubox ® 2.54mm, Board to Board Connector, PCB Mounted Receptacle, Right Angle, Surface Mount, Double row , 30 Positions, 2.54mm (0.100in) Pitch, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of Dubox ® , part number 71609-315LF
"30 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount, Right Angle Gold"
Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconn
Package: 20-WFQFN Exposed Pad
Product Status: Obsolete
Contact Type: Female Socket
Style: C
Row Spacing - Mating: 0.205" (5.20mm)
Fastening Type: Spring Lock
Insulation Height: 0.030" (0.75mm)
Material Flammability Rating: UL94 V-0
DUBOX / Tube RoHS Compliant: Yes
CONN RCPT 30POS 0.1 GOLD SMD R/A
| Amphenol Communications Solutions | DigiKey | Win Source Electronics | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 71609-315LF | 609-71609-315LF-ND | 62K7279 | 71609-315LF | |
| Product Name | Dubox ® | Headers, Receptacles, Female Sockets | Connectors,Interconnects | Dubox / Tube Rohs Compliant Amphenol Communications Solutions | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Board to Board Connector; PC Card Connector | Header Connector; Receptacle | Board to Board Connector; Rectangular Connectors, Heavy Duty | ||
| Geometry | Right Angle | ||||
| Voltage Rating | 1000 volts | ||||
| Current Rating | 2.0 to 3.0 amps |