Amphenol Communications Solutions Dubox ® 71609-308ALF

Description
Dubox ®, Dubox ® 2.54mm, Board to Board Connector, PCB Mounted Receptacle, Right Angle, Surface Mount, Double row , 16 Positions, 2.54mm (0.100in) Pitch, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of Dubox ® , part number 71609-308ALF
Request a Quote Datasheet
Description
Dubox ®, Dubox ® 2.54mm, Board to Board Connector, PCB Mounted Receptacle, Right Angle, Surface Mount, Double row , 16 Positions, 2.54mm (0.100in) Pitch, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of Dubox ® , part number 71609-308ALF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dubox ® - 71609-308ALF - Amphenol Communications Solutions
Nashua, NH, United States
Dubox ®, Dubox ® 2.54mm, Board to Board Connector, PCB Mounted Receptacle, Right Angle, Surface Mount, Double row , 16 Positions, 2.54mm (0.100in) Pitch, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of Dubox ® , part number 71609-308ALF

Dubox ®, Dubox ® 2.54mm, Board to Board Connector, PCB Mounted Receptacle, Right Angle, Surface Mount, Double row , 16 Positions, 2.54mm (0.100in) Pitch, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of Dubox ® , part number 71609-308ALF

Supplier's Site Datasheet
Conn, R/a Rcpt, 16Pos, 2Row, 2.54Mm; Connector Systems Amphenol Communications Solutions - 64AC8278 - Newark, An Avnet Company
Chicago, IL, United States
Conn, R/a Rcpt, 16Pos, 2Row, 2.54Mm; Connector Systems Amphenol Communications Solutions
64AC8278
Conn, R/a Rcpt, 16Pos, 2Row, 2.54Mm; Connector Systems Amphenol Communications Solutions 64AC8278
CONN, R/A RCPT, 16POS, 2ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Connector Mounting:Surface Mount Right Angle; Product Range:Dubox 71609 Series RoHS Compliant: Yes

CONN, R/A RCPT, 16POS, 2ROW, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Connector Mounting:Surface Mount Right Angle; Product Range:Dubox 71609 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Conn, R/a Rcpt, 16Pos, 2Row, 2.54Mm; Connector Systems Amphenol Communications Solutions - 36AJ5282 - Newark, An Avnet Company
Chicago, IL, United States
Conn, R/a Rcpt, 16Pos, 2Row, 2.54Mm; Connector Systems Amphenol Communications Solutions
36AJ5282
Conn, R/a Rcpt, 16Pos, 2Row, 2.54Mm; Connector Systems Amphenol Communications Solutions 36AJ5282
CONN, R/A RCPT, 16POS, 2ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Connector Mounting:Surface Mount Right Angle; Product Range:Dubox 71609 Series RoHS Compliant: Yes

CONN, R/A RCPT, 16POS, 2ROW, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Connector Mounting:Surface Mount Right Angle; Product Range:Dubox 71609 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 71609-308ALF 64AC8278
Product Name Dubox ® Conn, R/a Rcpt, 16Pos, 2Row, 2.54Mm; Connector Systems Amphenol Communications Solutions
Connector Type Board to Board Connector; PC Card Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

SATA - 10029364-111TRLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type PC Card Connector
Geometry Right Angle
Termination Surface Mount
View Details
4 suppliers
PCI Express - 10018783-11123TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Minitek ® - 10072354-G01-06LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Right Angle
Termination Through Hole
View Details
3 suppliers
Metral ® - 10022898-M002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type PC Card Connector
Geometry Right Angle
Termination Press-Fit
View Details
3 suppliers