Dubox ®, Dubox ® 2.54mm, Board to Board Connector, PCB Mounted Receptacle, Right Angle, Surface Mount, Double row , 10 Positions, 2.54mm (0.100in) Pitch, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of Dubox ® , part number 71609-305ALF
10 Pos 2 Row Gold Plated Bronze Female SMT Connector Product overview: 71609-305ALF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-71609-305ALF can be used for catalog matching and distributor lookup.
"10 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount, Right Angle Gold"
"10 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount, Right Angle Gold"
"10 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount, Right Angle Gold"
CONN, R/A RCPT, 10POS, 2ROW, 2.54MM; Connector Systems:Board-to-Boa
CONN, R/A RCPT, 10POS, 2ROW, 2.54MM; Connector Systems:Board-to-Boa
| Amphenol Communications Solutions | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 71609-305ALF | 2027-71609-305ALF | 609-71609-305ALFDKR-ND | 62K7266 |
| Product Name | Dubox ® | Electronic Connector | Headers, Receptacles, Female Sockets | Conn, R/a Rcpt, 10Pos, 2Row, 2.54Mm; Connector Systems Amphenol Communications Solutions |
| Connector Type | Board to Board Connector; PC Card Connector | Header Connector; Receptacle | Board to Board Connector | |
| Geometry | Right Angle | |||
| Voltage Rating | 1000 volts | 1000 volts | ||
| Current Rating | 2.0 to 3.0 amps | 3.0 amps |