Dubox ®, Dubox ® 2.54mm, Board to Board Connector, PCB Mounted Receptacle, Right Angle, Surface Mount, Double row , 6 Positions, 2.54mm (0.100in) Pitch, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of Dubox ® , part number 71609-303ALF
"6 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount, Right Angle Gold"
"6 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount, Right Angle Gold"
"6 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount, Right Angle Gold"
Conn Socket Strip RCP 6 POS 2.54mm Solder RA SMD T/R Product overview: 71609-303ALF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-71609-303ALF can be used for catalog matching and distributor lookup.
DUBOX
BTB CONNECTOR, RCPT, 6POS, 2ROW, 2.54MM; Connector Systems:Board-to-Boa
DUBOX / Tap/Rl RoHS Compliant: Yes
| Amphenol Communications Solutions | DigiKey | ERSAELECTRONICS PTE. LTD. | PEI-Genesis | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 71609-303ALF | 609-71609-303ALFCT-ND | 2027-71609-303ALF | Amphenol FCI Asia 71609-303ALF | 28AH8879 | 62K7262 |
| Product Name | Dubox ® | Headers, Receptacles, Female Sockets | SMD Electronic Connector | Btb Connector, Rcpt, 6Pos, 2Row, 2.54Mm; Connector Systems Amphenol Communications Solutions | Dubox / Tap/rl Rohs Compliant Amphenol Communications Solutions | |
| Connector Type | Board to Board Connector; PC Card Connector | Header Connector; Receptacle | Board to Board Connector | |||
| Geometry | Right Angle | |||||
| Voltage Rating | 1000 volts |