The Dubox / Tube Rohs Compliant Amphenol Communications Solutions part number 62K7245 features dual-beam contacts that enhance reliability and a low-profile housing with a slotted cutout for simplified electrical testing. It is designed for side-by-side and end-to-end stacking, making it versatile for various applications. The housing is made from high-temperature black thermoplastic with a UL94V-0 flammability rating, while the pins are constructed from phosphor-bronze with gold or tin plating over nickel. The product has a maximum current rating of 2.5A per contact, with an insulation resistance of at least 50,000M,Ѷ and a maximum contact resistance of 15M,Ѷ initially, increasing to 20M,Ѷ after environmental tests. It can withstand a dielectric voltage of 800V. Operating temperature ranges from -65°C to +125°C, and the product supports 50 mating cycles for gold contacts and 25 for tin contacts. The insertion force is capped at 450gf for gold contacts and 500gf for tin-lead contacts, with a minimum withdrawal force of 30gf for both types. The insertion depth is a minimum of 4.85 mm, providing a wipe of 3.81 mm. This product is RoHS compliant, aligning with the European Union Directive 2002/95/IEC, making it suitable for environmentally conscious projects.
Dubox ®, Dubox ® 2.54mm, Board to Board Connector, PCB Mounted Receptacle, Right Angle, Surface Mount, Single row ,10 Positions, 2.54mm (0.100in) Pitch, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of Dubox ® , part number 71607-310LF
"10 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount, Right Angle Gold"
Conn Socket Strip RCP 10 POS 2.54mm Solder RA SMD Tube Product overview: 71607-310LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-71607-310LF can be used for catalog matching and distributor lookup.
CONN RCPT 10POS 0.1 GOLD SMD R/A
DUBOX / Tube RoHS Compliant: Yes
| Amphenol Communications Solutions | DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 71607-310LF | 609-71607-310LF-ND | 2027-71607-310LF | 71607-310LF | 62K7245 |
| Product Name | Dubox ® | Headers, Receptacles, Female Sockets | SMD Electronic Connector | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Dubox / Tube Rohs Compliant Amphenol Communications Solutions |
| Connector Type | Board to Board Connector; PC Card Connector | Header Connector; Receptacle | Board to Board Connector; Rectangular Connectors, Heavy Duty | ||
| Geometry | Right Angle | ||||
| Voltage Rating | 1000 volts | 1000 volts | |||
| Current Rating | 2.0 to 3.0 amps | 3.0 amps |