Dubox ®, Dubox ® 2.54mm, Board to Board Connector, PCB Mounted Receptacle, Right Angle, Surface Mount, Single row ,5 Positions, 2.54mm (0.100in) Pitch, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of DUBOX ® , part number 71607-305ALF.
Conn Socket Strip RCP 5 POS 2.54mm Solder RA SMD T/R Product overview: 71607-305ALF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-71607-305ALF can be used for catalog matching and distributor lookup.
"5 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount, Right Angle Gold"
"5 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount, Right Angle Gold"
"5 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount, Right Angle Gold"
DUBOX HORIZONTAL RECEPTA-CLE / AMPHENOL FCI
CONN RCPT 5POS 0.1 GOLD SMD R/A
| Amphenol Communications Solutions | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 71607-305ALF | 2027-71607-305ALF | 609-71607-305ALFDKR-ND | 39AJ4665 | 71607-305ALF |
| Product Name | Dubox ® | SMD Electronic Connector | Headers, Receptacles, Female Sockets | Dubox Horizontal Recepta-Cle / Amphenol Fci Amphenol Communications Solutions | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Board to Board Connector; PC Card Connector | Header Connector; Receptacle | Board to Board Connector; Rectangular Connectors, Heavy Duty | ||
| Geometry | Right Angle | ||||
| Voltage Rating | 1000 volts | ||||
| Current Rating | 2.0 to 3.0 amps |