Dubox ®, Dubox ® 2.54mm, Board to Board Connector, PCB Mounted Receptacle, Right Angle, Surface Mount, Single row ,4 Positions, 2.54mm (0.100in) Pitch, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of DUBOX ® , part number 71607-304ALF.
"4 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount, Right Angle Gold"
"4 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount, Right Angle Gold"
"4 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount, Right Angle Gold"
Conn Socket Strip RCP 4 POS 2.54mm Solder RA SMD T/R Product overview: 71607-304ALF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-71607-304ALF can be used for catalog matching and distributor lookup.
CONN RCPT 4POS 0.1 GOLD SMD R/A
DUBOX / Tap/Rl RoHS Compliant: Yes
| Amphenol Communications Solutions | DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 71607-304ALF | 609-71607-304ALFTR-ND | 2027-71607-304ALF | 71607-304ALF | 62K7240 |
| Product Name | Dubox ® | Headers, Receptacles, Female Sockets | SMD Electronic Connector | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Dubox / Tap/rl Rohs Compliant Amphenol Communications Solutions |
| Connector Type | Board to Board Connector; PC Card Connector | Header Connector; Receptacle | Board to Board Connector; Rectangular Connectors, Heavy Duty | ||
| Geometry | Right Angle | ||||
| Voltage Rating | 1000 volts | ||||
| Current Rating | 2.0 to 3.0 amps | ||||
| Mounting | Surface Mount, Right Angle | Surface Mount, Right Angle |