Amphenol Corporation Quickie ® 71600-634LF

Description
Quickie ®, Quickie IDC Receptacle, Wire to Board connector -Double row - 34 Positions - 2.54 mm (0.1 in.), Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Quickie ® IDC Connector, part number 71600-634LF
Request a Quote Datasheet
Description
Quickie ®, Quickie IDC Receptacle, Wire to Board connector -Double row - 34 Positions - 2.54 mm (0.1 in.), Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Quickie ® IDC Connector, part number 71600-634LF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quickie ® - 71600-634LF - Amphenol Communications Solutions
Nashua, NH, United States
Quickie ®
71600-634LF
Quickie ® 71600-634LF
Quickie ®, Quickie IDC Receptacle, Wire to Board connector -Double row - 34 Positions - 2.54 mm (0.1 in.), Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Quickie ® IDC Connector, part number 71600-634LF

Quickie ®, Quickie IDC Receptacle, Wire to Board connector -Double row - 34 Positions - 2.54 mm (0.1 in.), Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Quickie ® IDC Connector, part number 71600-634LF

Supplier's Site Datasheet
Free Hanging, Panel Mount - 609-3072-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
609-3072-ND
Free Hanging, Panel Mount 609-3072-ND
34 Position Rectangular Receptacle Connector IDC Gold 28-30 AWG

34 Position Rectangular Receptacle Connector IDC Gold 28-30 AWG

Buy Now Datasheet
Connector, Receptacle, 34 Position, 2 Row; Idc Connector Type Amphenol Communications Solutions - 62K7228 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 34 Position, 2 Row; Idc Connector Type Amphenol Communications Solutions
62K7228
Connector, Receptacle, 34 Position, 2 Row; Idc Connector Type Amphenol Communications Solutions 62K7228
CONNECTOR, RECEPTACLE, 34 POSITION, 2 ROW; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:34Contacts; Connector Mounting:Cable Mount; Connector Type:Wire to Board RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 34 POSITION, 2 ROW; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:34Contacts; Connector Mounting:Cable Mount; Connector Type:Wire to Board RoHS Compliant: Yes

Supplier's Site Datasheet
Quickie Rohs Compliant Amphenol Communications Solutions - 38AH4729 - Newark, An Avnet Company
Chicago, IL, United States
Quickie Rohs Compliant Amphenol Communications Solutions
38AH4729
Quickie Rohs Compliant Amphenol Communications Solutions 38AH4729
QUICKIE ROHS COMPLIANT: YES

QUICKIE ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 71600-634LF 609-3072-ND 62K7228 38AH4729
Product Name Quickie ® Free Hanging, Panel Mount Connector, Receptacle, 34 Position, 2 Row; Idc Connector Type Amphenol Communications Solutions Quickie Rohs Compliant Amphenol Communications Solutions
Connector Type Wire to Board Connector Wire to Board Connector
Voltage Rating 1000 volts
Current Rating 1.0 amps
Unlock Full Specs
to access all available technical data