Amphenol Corporation Quickie ® 71600-318LF

Description
Quickie ®, Quickie IDC Receptacle, Wire to Board connector -Double row - 18 Positions - 2.54 mm (0.1 in.), Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Quickie ® IDC Connector, part number 71600-318LF
Request a Quote Datasheet
Description
Quickie ®, Quickie IDC Receptacle, Wire to Board connector -Double row - 18 Positions - 2.54 mm (0.1 in.), Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Quickie ® IDC Connector, part number 71600-318LF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quickie ® - 71600-318LF - Amphenol Communications Solutions
Nashua, NH, United States
Quickie ®
71600-318LF
Quickie ® 71600-318LF
Quickie ®, Quickie IDC Receptacle, Wire to Board connector -Double row - 18 Positions - 2.54 mm (0.1 in.), Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Quickie ® IDC Connector, part number 71600-318LF

Quickie ®, Quickie IDC Receptacle, Wire to Board connector -Double row - 18 Positions - 2.54 mm (0.1 in.), Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Quickie ® IDC Connector, part number 71600-318LF

Supplier's Site Datasheet
 - Amphenol FCI Asia 71600-318LF - PEI-Genesis
Philadelphia, PA, United States
QUICKIE RECEPTACLE III

QUICKIE RECEPTACLE III

Buy Now
Free Hanging, Panel Mount - 609-4655-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
609-4655-ND
Free Hanging, Panel Mount 609-4655-ND
18 Position Rectangular Receptacle Connector IDC Gold 28-30 AWG

18 Position Rectangular Receptacle Connector IDC Gold 28-30 AWG

Buy Now Datasheet
Wtb Conn, Rcpt, 18Pos, 2Rows, 2.54Mm; Idc Connector Type Amphenol Communications Solutions - 28AH8876 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Conn, Rcpt, 18Pos, 2Rows, 2.54Mm; Idc Connector Type Amphenol Communications Solutions
28AH8876
Wtb Conn, Rcpt, 18Pos, 2Rows, 2.54Mm; Idc Connector Type Amphenol Communications Solutions 28AH8876
WTB CONN, RCPT, 18POS, 2ROWS, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:18Contacts; Connector Mounting:Cable Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes

WTB CONN, RCPT, 18POS, 2ROWS, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:18Contacts; Connector Mounting:Cable Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions PEI-Genesis DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 71600-318LF Amphenol FCI Asia 71600-318LF 609-4655-ND 28AH8876
Product Name Quickie ® Free Hanging, Panel Mount Wtb Conn, Rcpt, 18Pos, 2Rows, 2.54Mm; Idc Connector Type Amphenol Communications Solutions
Connector Type Wire to Board Connector
Voltage Rating 1000 volts
Current Rating 1.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A26720-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers
Connector - Magnetic 3 pin Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details