Quickie ®, Quickie IDC Receptacle, Wire to Board connector -Double row - 30 Positions - 2.54 mm (0.1 in.), Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Quickie ® IDC Connector, part number 71600-230LF
30 Position Rectangular Receptacle Connector IDC Gold 28-30 AWG
Win Source Part Number: 1039957-71600-230LF
Category: Connectors, Interconnects>Rectan
Series: Quickie™
Number of Positions: 30
Pitch: 0.100" (2.54mm)
Color: Gray
Features: Feed Through, Polarizing Key, Strain Relief
Connector Type: Receptacle
Contact Type: Female Socket
Number of Rows: 2
Row Spacing: 0.100" (2.54mm)
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Tube
Wire Gauge: 28-30 AWG
Cable Termination: IDC
Wire Type: Ribbon Cable
Standard Package: 13
Mounting Type: Free Hanging (In-Line)
Alternative Parts (Cross-Reference): 1658621-7; 71600-130LF; 71600-630LF; 71600-030LF; 1658620-6; 89134-010171600230LF
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8536.69.4051
Mfr: Amphenol ICC (FCI)
Other Names: 609-71600-230LF,7160
Base Product Number: 71600
30 Pos 2.54mm RA IDC Female Socket Connector Product overview: 71600-230LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-71600-230LF can be used for catalog matching and distributor lookup.
QUICKIE / Tube RoHS Compliant: Yes
| Amphenol Communications Solutions | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 71600-230LF | 609-71600-230LF-ND | 1039957-71600-230LF | 2027-71600-230LF | 62K7169 |
| Product Name | Quickie ® | Free Hanging, Panel Mount | Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount | Electronic Connector | Quickie / Tube Rohs Compliant Amphenol Communications Solutions |
| Connector Type | Wire to Board Connector | Rectangular Connectors, Heavy Duty | |||
| Voltage Rating | 1000 volts | ||||
| Current Rating | 1.0 amps | ||||
| Mounting | Free Hanging (In-Line) | Free Hanging (In-Line) |