Amphenol Corporation Quickie ® 71600-150LF

Description
Quickie ®, Quickie IDC Receptacle, Wire to Board connector -Double row - 50 Positions - 2.54 mm (0.1 in.), Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Quickie ® IDC Connector, part number 71600-150LF
Request a Quote Datasheet
Description
Quickie ®, Quickie IDC Receptacle, Wire to Board connector -Double row - 50 Positions - 2.54 mm (0.1 in.), Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Quickie ® IDC Connector, part number 71600-150LF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quickie ® - 71600-150LF - Amphenol Communications Solutions
Nashua, NH, United States
Quickie ®
71600-150LF
Quickie ® 71600-150LF
Quickie ®, Quickie IDC Receptacle, Wire to Board connector -Double row - 50 Positions - 2.54 mm (0.1 in.), Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Quickie ® IDC Connector, part number 71600-150LF

Quickie ®, Quickie IDC Receptacle, Wire to Board connector -Double row - 50 Positions - 2.54 mm (0.1 in.), Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Quickie ® IDC Connector, part number 71600-150LF

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount - 1212688-71600-150LF - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount
1212688-71600-150LF
Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount 1212688-71600-150LF
Win Source Part Number: 1212688-71600-150LF Category: Connectors, Interconnects>Rectan gular Connectors - Free Hanging, Panel Mount Series: Quickie™ Number of Positions: 50 Pitch: 0.100" (2.54mm) Color: Gray Features: Feed Through, Polarizing Key Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 2 Row Spacing: 0.100" (2.54mm) Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Tube Wire Gauge: 28-30 AWG Cable Termination: IDC Wire Type: Ribbon Cable Standard Package: 8 Mounting Type: Free Hanging (In-Line) Alternative Parts (Cross-Reference): 71600150LF; ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.69.4051 Mfr: Amphenol ICC (FCI) Other Names: 609-1752,71600150LF Base Product Number: 71600

Win Source Part Number: 1212688-71600-150LF
Category: Connectors, Interconnects>Rectangular Connectors - Free Hanging, Panel Mount
Series: Quickie™
Number of Positions: 50
Pitch: 0.100" (2.54mm)
Color: Gray
Features: Feed Through, Polarizing Key
Connector Type: Receptacle
Contact Type: Female Socket
Number of Rows: 2
Row Spacing: 0.100" (2.54mm)
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Tube
Wire Gauge: 28-30 AWG
Cable Termination: IDC
Wire Type: Ribbon Cable
Standard Package: 8
Mounting Type: Free Hanging (In-Line)
Alternative Parts (Cross-Reference): 71600150LF;
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8536.69.4051
Mfr: Amphenol ICC (FCI)
Other Names: 609-1752,71600150LF
Base Product Number: 71600

Buy Now Datasheet
Free Hanging, Panel Mount - 609-1752-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
609-1752-ND
Free Hanging, Panel Mount 609-1752-ND
50 Position Rectangular Receptacle Connector IDC Gold 28-30 AWG

50 Position Rectangular Receptacle Connector IDC Gold 28-30 AWG

Buy Now Datasheet
Singapore, Singapore
1A Electronic Connector
2027-71600-150LF
1A Electronic Connector 2027-71600-150LF
50 Pos 2.54mm RA IDC Header, Female Socket, 1A, Gold Product overview: 71600-150LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-71600-150LF can be used for catalog matching and distributor lookup.

50 Pos 2.54mm RA IDC Header, Female Socket, 1A, Gold Product overview: 71600-150LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-71600-150LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connector, Rcpt, 50Pos, 2Row, 2.54Mm; Idc Connector Type Amphenol Communications Solutions - 62K7158 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 50Pos, 2Row, 2.54Mm; Idc Connector Type Amphenol Communications Solutions
62K7158
Connector, Rcpt, 50Pos, 2Row, 2.54Mm; Idc Connector Type Amphenol Communications Solutions 62K7158
CONNECTOR, RCPT, 50POS, 2ROW, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:50Contacts; Connector Mounting:Cable Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes

CONNECTOR, RCPT, 50POS, 2ROW, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:50Contacts; Connector Mounting:Cable Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 71600-150LF 1212688-71600-150LF 609-1752-ND 2027-71600-150LF 62K7158
Product Name Quickie ® Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount Free Hanging, Panel Mount 1A Electronic Connector Connector, Rcpt, 50Pos, 2Row, 2.54Mm; Idc Connector Type Amphenol Communications Solutions
Connector Type Wire to Board Connector Rectangular Connectors, Heavy Duty
Voltage Rating 1000 volts
Current Rating 1.0 amps
Termination IDC IDT
Unlock Full Specs
to access all available technical data

Similar Products

6+2 Pos. Female 24-28 AWG+12 AWG Cable Conn. Kit, Jackscrews - M80-4C10605F1-00-000-02-325 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
2mm Stacking Banana Plug Jumper, 28 AWG PVC Test Lead - SALE-9922 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
Contact Size (AWG) 28 AWG
View Details