Amphenol Corporation Quickie ® 71600-140LF

Description
Quickie ®, Quickie ® IDC receptacle, Wire to Board, 2.54mm(0.100in), Double Row, 40 positions, Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Quickie ® IDC Connector, part number 71600-140LF
Request a Quote Datasheet
Description
Quickie ®, Quickie ® IDC receptacle, Wire to Board, 2.54mm(0.100in), Double Row, 40 positions, Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Quickie ® IDC Connector, part number 71600-140LF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quickie ® - 71600-140LF - Amphenol Communications Solutions
Nashua, NH, United States
Quickie ®
71600-140LF
Quickie ® 71600-140LF
Quickie ®, Quickie ® IDC receptacle, Wire to Board, 2.54mm(0.100in), Double Row, 40 positions, Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Quickie ® IDC Connector, part number 71600-140LF

Quickie ®, Quickie ® IDC receptacle, Wire to Board, 2.54mm(0.100in), Double Row, 40 positions, Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Quickie ® IDC Connector, part number 71600-140LF

Supplier's Site Datasheet
Free Hanging, Panel Mount - 609-1751-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
609-1751-ND
Free Hanging, Panel Mount 609-1751-ND
40 Position Rectangular Receptacle Connector IDC Gold 28-30 AWG

40 Position Rectangular Receptacle Connector IDC Gold 28-30 AWG

Buy Now Datasheet
Wire-Board Connector Receptacle 40 Position, 2.54Mm; Idc Connector Type Amphenol Communications Solutions - 62K7157 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Receptacle 40 Position, 2.54Mm; Idc Connector Type Amphenol Communications Solutions
62K7157
Wire-Board Connector Receptacle 40 Position, 2.54Mm; Idc Connector Type Amphenol Communications Solutions 62K7157
WIRE-BOARD CONNECTOR RECEPTACLE 40 POSITION, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:40Contacts; Connector Mounting:Cable Mount; Gender:Receptacle RoHS Compliant: Yes

WIRE-BOARD CONNECTOR RECEPTACLE 40 POSITION, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:40Contacts; Connector Mounting:Cable Mount; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet
Qke Iii Fem Conn Rohs Compliant Amphenol - 80AH0775 - Newark, An Avnet Company
Chicago, IL, United States
Qke Iii Fem Conn Rohs Compliant Amphenol
80AH0775
Qke Iii Fem Conn Rohs Compliant Amphenol 80AH0775
QKE III FEM CONN ROHS COMPLIANT: YES

QKE III FEM CONN ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 71600-140LF 609-1751-ND 62K7157 80AH0775
Product Name Quickie ® Free Hanging, Panel Mount Wire-Board Connector Receptacle 40 Position, 2.54Mm; Idc Connector Type Amphenol Communications Solutions Qke Iii Fem Conn Rohs Compliant Amphenol
Connector Type Wire to Board Connector Wire to Board Connector
Voltage Rating 1000 volts
Current Rating 1.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Connector - DIP Through Hole Pogo Pins Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details