Amphenol Corporation Quickie ® 71600-134LF

Description
Quickie ®, Quickie ® IDC receptacle, Wire to Board, 2.54mm(0.100in), Double Row, 34 positions, Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Quickie ® IDC Connector, part number 71600-134LF
Request a Quote Datasheet
Description
Quickie ®, Quickie ® IDC receptacle, Wire to Board, 2.54mm(0.100in), Double Row, 34 positions, Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Quickie ® IDC Connector, part number 71600-134LF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quickie ® - 71600-134LF - Amphenol Communications Solutions
Nashua, NH, United States
Quickie ®
71600-134LF
Quickie ® 71600-134LF
Quickie ®, Quickie ® IDC receptacle, Wire to Board, 2.54mm(0.100in), Double Row, 34 positions, Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Quickie ® IDC Connector, part number 71600-134LF

Quickie ®, Quickie ® IDC receptacle, Wire to Board, 2.54mm(0.100in), Double Row, 34 positions, Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Quickie ® IDC Connector, part number 71600-134LF

Supplier's Site Datasheet
Singapore, Singapore
1A 1kV Electronic Connector
2027-71600-134LF
1A 1kV Electronic Connector 2027-71600-134LF
34 Pos 2.54mm RA IDC Receptacle, 1A, 1kV, Gold Product overview: 71600-134LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 1kV. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, 1kV, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-71600-134LF can be used for catalog matching and distributor lookup.

34 Pos 2.54mm RA IDC Receptacle, 1A, 1kV, Gold Product overview: 71600-134LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 1kV. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, 1kV, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-71600-134LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount - 1341166-71600-134LF - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount
1341166-71600-134LF
Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount 1341166-71600-134LF
Win Source Part Number: 1341166-71600-134LF Category: Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount Series: Quickie™ Number of Positions: 34 Pitch: 0.100" (2.54mm) Color: Gray Features: Feed Through, Polarizing Key Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 2 Row Spacing: 0.100" (2.54mm) Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Tube Wire Gauge: 28-30 AWG Cable Termination: IDC Wire Type: Ribbon Cable Standard Package: 12 Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.69.4051 Mfr: Amphenol ICC (FCI) Base Product Number: 71600

Win Source Part Number: 1341166-71600-134LF
Category: Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount
Series: Quickie™
Number of Positions: 34
Pitch: 0.100" (2.54mm)
Color: Gray
Features: Feed Through, Polarizing Key
Connector Type: Receptacle
Contact Type: Female Socket
Number of Rows: 2
Row Spacing: 0.100" (2.54mm)
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Tube
Wire Gauge: 28-30 AWG
Cable Termination: IDC
Wire Type: Ribbon Cable
Standard Package: 12
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8536.69.4051
Mfr: Amphenol ICC (FCI)
Base Product Number: 71600

Buy Now Datasheet
Free Hanging, Panel Mount - 609-1750-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
609-1750-ND
Free Hanging, Panel Mount 609-1750-ND
34 Position Rectangular Receptacle Connector IDC Gold 28-30 AWG

34 Position Rectangular Receptacle Connector IDC Gold 28-30 AWG

Buy Now Datasheet
Wtb Conn, Rcpt, 34Pos, 2Rows, 2.54Mm; Idc Connector Type Amphenol Communications Solutions - 28AH8875 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Conn, Rcpt, 34Pos, 2Rows, 2.54Mm; Idc Connector Type Amphenol Communications Solutions
28AH8875
Wtb Conn, Rcpt, 34Pos, 2Rows, 2.54Mm; Idc Connector Type Amphenol Communications Solutions 28AH8875
WTB CONN, RCPT, 34POS, 2ROWS, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:34Contacts; Connector Mounting:Cable Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes

WTB CONN, RCPT, 34POS, 2ROWS, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:34Contacts; Connector Mounting:Cable Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 71600-134LF 2027-71600-134LF 1341166-71600-134LF 609-1750-ND 28AH8875
Product Name Quickie ® 1A 1kV Electronic Connector Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount Free Hanging, Panel Mount Wtb Conn, Rcpt, 34Pos, 2Rows, 2.54Mm; Idc Connector Type Amphenol Communications Solutions
Connector Type Wire to Board Connector Rectangular Connectors, Heavy Duty
Voltage Rating 1000 volts 1000 volts
Current Rating 1.0 amps 1.0 amps
Termination IDT IDC
Unlock Full Specs
to access all available technical data

Similar Products

PB+ Backplane Female Straight Press Fit Power Connector - 80317-2 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
4+4 Pos. Female 24-28 AWG+20 AWG Cable Conn. Kit, Jackscrews - M80-4C10405F1-04-329-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
2 suppliers