Amphenol Corporation Quickie ® 71600-130LF

Description
Quickie ®, Quickie ® IDC receptacle, Wire to Board, 2.54mm(0.100in), Double Row, 30 positions, Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Quickie ® IDC Connector, part number 71600-130LF
Request a Quote Datasheet
Description
Quickie ®, Quickie ® IDC receptacle, Wire to Board, 2.54mm(0.100in), Double Row, 30 positions, Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Quickie ® IDC Connector, part number 71600-130LF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quickie ® - 71600-130LF - Amphenol Communications Solutions
Nashua, NH, United States
Quickie ®
71600-130LF
Quickie ® 71600-130LF
Quickie ®, Quickie ® IDC receptacle, Wire to Board, 2.54mm(0.100in), Double Row, 30 positions, Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Quickie ® IDC Connector, part number 71600-130LF

Quickie ®, Quickie ® IDC receptacle, Wire to Board, 2.54mm(0.100in), Double Row, 30 positions, Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Quickie ® IDC Connector, part number 71600-130LF

Supplier's Site Datasheet
Free Hanging, Panel Mount - 609-5106-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
609-5106-ND
Free Hanging, Panel Mount 609-5106-ND
30 Position Rectangular Receptacle Connector IDC Gold 28-30 AWG

30 Position Rectangular Receptacle Connector IDC Gold 28-30 AWG

Buy Now Datasheet
Wtb Conn, Rcpt, 30Pos, 2Rows, 2.54Mm; Idc Connector Type Amphenol Communications Solutions - 28AH8874 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Conn, Rcpt, 30Pos, 2Rows, 2.54Mm; Idc Connector Type Amphenol Communications Solutions
28AH8874
Wtb Conn, Rcpt, 30Pos, 2Rows, 2.54Mm; Idc Connector Type Amphenol Communications Solutions 28AH8874
WTB CONN, RCPT, 30POS, 2ROWS, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:30Contacts; Connector Mounting:Cable Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes

WTB CONN, RCPT, 30POS, 2ROWS, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:30Contacts; Connector Mounting:Cable Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 71600-130LF 609-5106-ND 28AH8874
Product Name Quickie ® Free Hanging, Panel Mount Wtb Conn, Rcpt, 30Pos, 2Rows, 2.54Mm; Idc Connector Type Amphenol Communications Solutions
Connector Type Wire to Board Connector
Voltage Rating 1000 volts
Current Rating 1.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 335931 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
PCB Headers - 1731050 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Straight; Straight
Termination Solder
View Details
DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details