Amphenol Corporation Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules 71600-114LF

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Video Amps and Modules Package: Radial - 4 Leads Product Status: Last Time Buy Connector Type: Receptacle Contact Type: Female Socket Row Spacing: 0.165" (4.20mm) Features: Diode Array 1 Pair Common Cathode Schottky 45 V 20A Through Hole TO-220-3 Full Pack, Isolated Tab Contact Finish: Tin Contact Finish Thickness: 100μin (2.54μm)
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Video Amps and Modules Package: Radial - 4 Leads Product Status: Last Time Buy Connector Type: Receptacle Contact Type: Female Socket Row Spacing: 0.165" (4.20mm) Features: Diode Array 1 Pair Common Cathode Schottky 45 V 20A Through Hole TO-220-3 Full Pack, Isolated Tab Contact Finish: Tin Contact Finish Thickness: 100μin (2.54μm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Video Amps and Modules Package: Radial - 4 Leads Product Status: Last Time Buy Connector Type: Receptacle Contact Type: Female Socket Row Spacing: 0.165" (4.20mm) Features: Diode Array 1 Pair Common Cathode Schottky 45 V 20A Through Hole TO-220-3 Full Pack, Isolated Tab Contact Finish: Tin Contact Finish Thickness: 100μin (2.54μm)

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Linear>Amplifiers>Video Amps and Modules
Package: Radial - 4 Leads
Product Status: Last Time Buy
Connector Type: Receptacle
Contact Type: Female Socket
Row Spacing: 0.165" (4.20mm)
Features: Diode Array 1 Pair Common Cathode Schottky 45 V 20A Through Hole TO-220-3 Full Pack, Isolated Tab
Contact Finish: Tin
Contact Finish Thickness: 100μin (2.54μm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Name Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLM118MD8 - Micross Components, Inc.
Micross Components, Inc.
Specs
Device Type Operational Amplifiers
View Details
Log Amplifiers and DLVA - HCL-3-9001_2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Device Type Log Amplifiers
View Details
Isolating amplifiers - 857-415 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details