Amphenol Corporation Quickie ® 71600-030LF

Description
Quickie ®, Quickie ® IDC receptacle, Wire to Board, 2.54mm(0.100in), Double Row, 30 positions, Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Quickie ® IDC Connector, part number 71600-030LF
Request a Quote Datasheet
Description
Quickie ®, Quickie ® IDC receptacle, Wire to Board, 2.54mm(0.100in), Double Row, 30 positions, Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Quickie ® IDC Connector, part number 71600-030LF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quickie ® - 71600-030LF - Amphenol Communications Solutions
Nashua, NH, United States
Quickie ®
71600-030LF
Quickie ® 71600-030LF
Quickie ®, Quickie ® IDC receptacle, Wire to Board, 2.54mm(0.100in), Double Row, 30 positions, Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Quickie ® IDC Connector, part number 71600-030LF

Quickie ®, Quickie ® IDC receptacle, Wire to Board, 2.54mm(0.100in), Double Row, 30 positions, Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Quickie ® IDC Connector, part number 71600-030LF

Supplier's Site Datasheet
Free Hanging, Panel Mount - 609-5103-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
609-5103-ND
Free Hanging, Panel Mount 609-5103-ND
30 Position Rectangular Receptacle Connector IDC Gold 28-30 AWG

30 Position Rectangular Receptacle Connector IDC Gold 28-30 AWG

Buy Now Datasheet
Wire-Board Connector Receptacle 30 Position, 2.54Mm; Idc Connector Type Amphenol Communications Solutions - 62K7142 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Receptacle 30 Position, 2.54Mm; Idc Connector Type Amphenol Communications Solutions
62K7142
Wire-Board Connector Receptacle 30 Position, 2.54Mm; Idc Connector Type Amphenol Communications Solutions 62K7142
WIRE-BOARD CONNECTOR RECEPTACLE 30 POSITION, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:30Contacts; Connector Mounting:Cable Mount; Gender:Receptacle RoHS Compliant: Yes

WIRE-BOARD CONNECTOR RECEPTACLE 30 POSITION, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:30Contacts; Connector Mounting:Cable Mount; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet
Idc Conn, Rcpt, 30Pos, 2Row, 2.54Mm Rohs Compliant Amphenol Communications Solutions - 30AK1479 - Newark, An Avnet Company
Chicago, IL, United States
Idc Conn, Rcpt, 30Pos, 2Row, 2.54Mm Rohs Compliant Amphenol Communications Solutions
30AK1479
Idc Conn, Rcpt, 30Pos, 2Row, 2.54Mm Rohs Compliant Amphenol Communications Solutions 30AK1479
IDC CONN, RCPT, 30POS, 2ROW, 2.54MM ROHS COMPLIANT: YES

IDC CONN, RCPT, 30POS, 2ROW, 2.54MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 71600-030LF 609-5103-ND 62K7142 30AK1479
Product Name Quickie ® Free Hanging, Panel Mount Wire-Board Connector Receptacle 30 Position, 2.54Mm; Idc Connector Type Amphenol Communications Solutions Idc Conn, Rcpt, 30Pos, 2Row, 2.54Mm Rohs Compliant Amphenol Communications Solutions
Connector Type Wire to Board Connector Wire to Board Connector
Voltage Rating 1000 volts
Current Rating 1.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Z1000 | Fiber-optic connector for Bus Coupler BK2xxx (Lightbus) -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Industrial Circular Connectors - 335931 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details