Amphenol Corporation Quickie ® 71600-024LF

Description
Quickie ®, Quickie IDC Receptacle, Wire to Board connector -Double row - 24 Positions - 2.54 mm (0.1 in.), Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Quickie ® IDC Connector, part number 71600-024LF
Request a Quote Datasheet
Description
Quickie ®, Quickie IDC Receptacle, Wire to Board connector -Double row - 24 Positions - 2.54 mm (0.1 in.), Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Quickie ® IDC Connector, part number 71600-024LF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quickie ® - 71600-024LF - Amphenol Communications Solutions
Nashua, NH, United States
Quickie ®
71600-024LF
Quickie ® 71600-024LF
Quickie ®, Quickie IDC Receptacle, Wire to Board connector -Double row - 24 Positions - 2.54 mm (0.1 in.), Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Quickie ® IDC Connector, part number 71600-024LF

Quickie ®, Quickie IDC Receptacle, Wire to Board connector -Double row - 24 Positions - 2.54 mm (0.1 in.), Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Quickie ® IDC Connector, part number 71600-024LF

Supplier's Site Datasheet
Free Hanging, Panel Mount - 609-3564-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
609-3564-ND
Free Hanging, Panel Mount 609-3564-ND
24 Position Rectangular Receptacle Connector IDC Gold 28-30 AWG

24 Position Rectangular Receptacle Connector IDC Gold 28-30 AWG

Buy Now Datasheet
Wire-Board Connector Receptacle 24 Position, 2.54Mm; Idc Connector Type Amphenol Communications Solutions - 62K7140 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Receptacle 24 Position, 2.54Mm; Idc Connector Type Amphenol Communications Solutions
62K7140
Wire-Board Connector Receptacle 24 Position, 2.54Mm; Idc Connector Type Amphenol Communications Solutions 62K7140
WIRE-BOARD CONNECTOR RECEPTACLE 24 POSITION, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:24Contacts; Connector Mounting:Cable Mount; Gender:Receptacle RoHS Compliant: Yes

WIRE-BOARD CONNECTOR RECEPTACLE 24 POSITION, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:24Contacts; Connector Mounting:Cable Mount; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet
Conn Idc Conn Rcp 24 Pos 2.54M Rohs Compliant Amphenol Communications Solutions - 55AC5946 - Newark, An Avnet Company
Chicago, IL, United States
Conn Idc Conn Rcp 24 Pos 2.54M Rohs Compliant Amphenol Communications Solutions
55AC5946
Conn Idc Conn Rcp 24 Pos 2.54M Rohs Compliant Amphenol Communications Solutions 55AC5946
CONN IDC CONN RCP 24 POS 2.54M ROHS COMPLIANT: YES

CONN IDC CONN RCP 24 POS 2.54M ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 71600-024LF 609-3564-ND 62K7140 55AC5946
Product Name Quickie ® Free Hanging, Panel Mount Wire-Board Connector Receptacle 24 Position, 2.54Mm; Idc Connector Type Amphenol Communications Solutions Conn Idc Conn Rcp 24 Pos 2.54M Rohs Compliant Amphenol Communications Solutions
Connector Type Wire to Board Connector Wire to Board Connector
Voltage Rating 1000 volts
Current Rating 1.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Accessories - Connector - KA-08 - KA-0846 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details
Outer square plug adapter 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - CC-A-24-MF - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details