Amphenol Corporation Quickie ® 71600-018LF

Description
Quickie ®, Quickie ® IDC receptacle, Wire to Board, 2.54mm(0.100in), Double Row, 18 positions, Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Quickie ® IDC Connector, part number 71600-018LF
Request a Quote Datasheet
Description
Quickie ®, Quickie ® IDC receptacle, Wire to Board, 2.54mm(0.100in), Double Row, 18 positions, Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Quickie ® IDC Connector, part number 71600-018LF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quickie ® - 71600-018LF - Amphenol Communications Solutions
Nashua, NH, United States
Quickie ®
71600-018LF
Quickie ® 71600-018LF
Quickie ®, Quickie ® IDC receptacle, Wire to Board, 2.54mm(0.100in), Double Row, 18 positions, Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Quickie ® IDC Connector, part number 71600-018LF

Quickie ®, Quickie ® IDC receptacle, Wire to Board, 2.54mm(0.100in), Double Row, 18 positions, Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Quickie ® IDC Connector, part number 71600-018LF

Supplier's Site Datasheet
Free Hanging, Panel Mount - 609-5102-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
609-5102-ND
Free Hanging, Panel Mount 609-5102-ND
18 Position Rectangular Receptacle Connector IDC Gold 28-30 AWG

18 Position Rectangular Receptacle Connector IDC Gold 28-30 AWG

Buy Now Datasheet
Connectors Ribbon & FFC - 71600-018LF - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Ribbon & FFC
71600-018LF
Connectors Ribbon & FFC 71600-018LF
QUICKIE

QUICKIE

Buy Now
Wtb Conn, Rcpt, 18Pos, 2Rows, 2.54Mm; Idc Connector Type Amphenol Communications Solutions - 28AH8871 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Conn, Rcpt, 18Pos, 2Rows, 2.54Mm; Idc Connector Type Amphenol Communications Solutions
28AH8871
Wtb Conn, Rcpt, 18Pos, 2Rows, 2.54Mm; Idc Connector Type Amphenol Communications Solutions 28AH8871
WTB CONN, RCPT, 18POS, 2ROWS, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:18Contacts; Connector Mounting:Cable Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes

WTB CONN, RCPT, 18POS, 2ROWS, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:18Contacts; Connector Mounting:Cable Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions DigiKey Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 71600-018LF 609-5102-ND 71600-018LF 28AH8871
Product Name Quickie ® Free Hanging, Panel Mount Connectors Ribbon & FFC Wtb Conn, Rcpt, 18Pos, 2Rows, 2.54Mm; Idc Connector Type Amphenol Communications Solutions
Connector Type Wire to Board Connector
Voltage Rating 1000 volts
Current Rating 1.0 amps
Unlock Full Specs
to access all available technical data