SCA2, Straddle Mount Plug, 1.27mm x 1.27mm (0.05inch x 0.05inch) Centerline, Amphenol is one of the leading manufacturers of sca-2. Contact us today for more details of sca2 , part number 71292-202LF.
40 Position Plug Connector SCA-2 Board Edge, Straddle Mount Solder
71292-202LF-SCA-2 PLUG CONN / Tray
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 71292-202LF | 609-1559-ND | 64AC8274 |
| Product Name | SCA2 | Centronics Connectors | 71292-202Lf-Sca-2 Plug Conn / Tray Amphenol Communications Solutions |
| Gender | Male / Plug | ||
| Geometry | Right Angle | ||
| Termination | Straddle Mount | ||
| Voltage Rating | 500 volts |