Amphenol Corporation Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules 7112S0825X01LF

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Video Amps and Modules Product Status: Last Time Buy Card Type: PCI Express™ Connector Type: Receptacle Insertion, Removal Method: Hinged Lid Mounting Type: Fixed Features: 390 V 6 kA Varistor 1 Circuit Height Above Board: 0.168" (4.27mm) Mounting Feature: Normal, Standard - Top
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Video Amps and Modules Product Status: Last Time Buy Card Type: PCI Express™ Connector Type: Receptacle Insertion, Removal Method: Hinged Lid Mounting Type: Fixed Features: 390 V 6 kA Varistor 1 Circuit Height Above Board: 0.168" (4.27mm) Mounting Feature: Normal, Standard - Top
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Video Amps and Modules Product Status: Last Time Buy Card Type: PCI Express™ Connector Type: Receptacle Insertion, Removal Method: Hinged Lid Mounting Type: Fixed Features: 390 V 6 kA Varistor 1 Circuit Height Above Board: 0.168" (4.27mm) Mounting Feature: Normal, Standard - Top

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Linear>Amplifiers>Video Amps and Modules
Product Status: Last Time Buy
Card Type: PCI Express™
Connector Type: Receptacle
Insertion, Removal Method: Hinged Lid
Mounting Type: Fixed
Features: 390 V 6 kA Varistor 1 Circuit
Height Above Board: 0.168" (4.27mm)
Mounting Feature: Normal, Standard - Top

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Name Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 2448607 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Operational Amplifiers
Standards and Certifications RoHS
Package Type SOP; SOP-14
View Details
Dual 5V Rail-to-Rail Precision Operational Amplifier - ALD2702ASAL - Advanced Linear Devices, Inc.
Specs
Device Type Operational Amplifiers
Package Type SOIC; SOIC8
View Details
5 suppliers
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-9321604QHA - Lingto Electronic Limited
Specs
Device Type Instrumentation Amplifiers; General Purpose
View Details